EN
  • EN
  • DE

STA339BWS13TR

Part No STA339BWS13TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUDIO SYS DGTL 2.1CH PWRSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Supply Voltage - Operating 4.5 V to 21.5 V
Temperature Range - Operating -20°C to 70°C (TA)
Specifications Full Flexible Amplification
Case / Package PowerSSO-36 EPD
Win Source Part Number 031048-STA339BWS13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA339BWS13TR CAD Model

Description

STA339BWS13TR Audio Amplifier by STMicroelectronics

The STA339BWS13TR is a sophisticated audio solution from STMicroelectronics, a leader in the semiconductor industry. This high-quality audio amplifier is part of the Sound Terminal® family and is designed to deliver exceptional sound performance for a wide range of audio applications. Its advanced features and state-of-the-art technology make it an ideal choice for manufacturers looking to enhance the audio experience in their products.

Key Features:

  • Power Output: The STA339BWS13TR provides a robust power output, capable of driving speakers with excellent clarity and volume without sacrificing audio fidelity.
  • Audio Channels: It supports a 2.1-channel configuration, making it perfect for systems that require two full-range channels and a dedicated subwoofer channel for rich and deep bass.
  • Efficiency: This audio amplifier is designed with energy efficiency in mind, employing a third-generation, fully digital architecture that minimizes power loss and heat generation.
  • Sound Enhancement: It includes built-in sound enhancement technologies such as dynamic range compression, which ensures a consistent audio level and enhances the listening experience even in noisy environments.
  • Integration: The STA339BWS13TR is highly integrated, reducing the need for external components and simplifying the design and assembly process for audio systems.

Applications:

The versatility of the STA339BWS13TR makes it suitable for a variety of applications, including but not limited to:

  • Flat-screen TVs and monitors
  • Wireless speakers and docking stations
  • Home theater systems
  • Multi-media devices
  • Compact audio systems

Product Packaging:

The STA339BWS13TR comes in a surface-mount package designed for optimal integration into modern PCB layouts. Its compact size ensures that it can be incorporated into space-constrained designs without compromising on performance.

Conclusion:

With its advanced features, the STA339BWS13TR from STMicroelectronics stands out as a superior audio amplification solution for high-quality sound systems. Its integration capabilities, efficiency, and sound enhancement technologies make it a top choice for audio designers and manufacturers looking to offer consumers an immersive and satisfying auditory experience.

You May Also Be Interested in

Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5269 $52.6883
17+ $6.1759 $104.9903
26+ $5.9829 $155.5554
35+ $5.7899 $202.6465
45+ $5.5969 $251.8605
60+ $5.0180 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess