EN
  • EN
  • DE

STA559BWQS13TR

Part No STA559BWQS13TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description 5-V, 2-A, 2.1-channel high-efficiency digital audio system with QSound QHD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Audio Special Purpose
Win Source Part Number 194166-STA559BWQS13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA559BWQS13TR CAD Model

Description

The STA559BWQS13TR is a state-of-the-art audio system-on-chip (SoC) solution from STMicroelectronics, designed to deliver high-quality, multi-channel audio performance with low power consumption. This integrated circuit is part of STMicroelectronics' Sound Terminal® family, which is renowned for its efficiency and sound fidelity.

Key Features

  • Multi-Channel Support: The STA559BWQS13TR supports up to 2 channels of audio, providing flexibility for various audio applications.
  • High Efficiency: With an advanced fully digital audio power amplifier, this SoC achieves high efficiency, reducing heat dissipation and eliminating the need for bulky heatsinks.
  • Wide Voltage Range: It operates over a wide supply voltage range, accommodating different power requirements for versatile audio system designs.
  • Integrated Digital Signal Processing (DSP): The onboard DSP allows for advanced audio processing and customization, enhancing the audio experience with features like equalization and sound enhancement.
  • I²S and TDM Digital Audio Interfaces: These interfaces provide high-quality digital audio input, ensuring compatibility with a variety of digital audio sources and systems.
  • Error Protection: The STA559BWQS13TR includes error detection and protection mechanisms to ensure reliable operation even under adverse conditions.

Applications

The versatility of the STA559BWQS13TR makes it suitable for a wide range of applications, including:

  • Home theater systems
  • Active speakers
  • Soundbars
  • TV audio systems
  • Wireless speakers

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STA559BWQS13TR is manufactured with this commitment in mind, ensuring compliance with international standards for environmental care and quality management, such as the RoHS directive and ISO 9001.

Conclusion

The STA559BWQS13TR by STMicroelectronics represents a sophisticated blend of audio performance, energy efficiency, and design flexibility. It stands out as an excellent choice for designers and manufacturers seeking to create superior audio products with a competitive edge in today's market.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess