EN
  • EN
  • DE

STGW80H65FB

Part No STGW80H65FB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 650V 120A 469W TO-247 / Trans IGBT Chip N-CH 650V 120A 469000mW 3-Pin(3+Tab) TO-247 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 650V
Current - Collector (Ic) (Maximum) 120A
Current - Collector Pulsed (Icm) 240A
Vce(on) (Maximum) @ Vge, Ic 2V @ 15V, 80A
Power - Max 469W
Switching Energy 2.1mJ (on), 1.5mJ (off)
Input Type Standard
Gate Charge 414nC
Td (on/off) @ 25°C 84ns/280ns
Test Condition 400V, 80A, 10 Ohm, 15V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247-3
Win Source Part Number 795620-STGW80H65FB
Popularity Medium
Supply and Demand Status Limited
Family Name STGW80H65FB
Introduction Date June 13, 2014
ECCN EAR99
Country of Origin China
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STGW80H65FB CAD Model

Description

STGW80H65FB - High-Efficiency IGBT from STMicroelectronics

The STGW80H65FB is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) that is designed and manufactured by STMicroelectronics, a global semiconductor leader known for its focus on delivering energy-efficient and power management solutions. This particular IGBT is part of the STPOWER™ product line, which is renowned for its performance in high-power applications.

With a maximum collector-emitter voltage of 650V and a continuous collector current of 80A at 25°C, the STGW80H65FB is optimized for high-efficiency switching applications. The device is tailored for use in a wide range of power electronics systems, including motor drives, uninterruptible power supplies (UPS), solar inverters, welding equipment, and other high-performance power conversion applications.

One of the key features of the STGW80H65FB is its low on-state voltage drop (V<sub>CE(sat)), which minimizes conduction losses and enhances overall system efficiency. This characteristic, combined with its high-speed switching capabilities, allows for reduced switching losses, making the IGBT ideal for high-frequency operation.

The device is housed in a TO-247 long leads package, which offers excellent thermal performance and is suitable for high current operation. This packaging also facilitates easy mounting on heat sinks, which is critical for maintaining device longevity and reliability under high thermal conditions.

The STGW80H65FB incorporates an advanced trench gate field-stop structure that provides a perfect balance between conduction and switching losses. This technology enables the IGBT to operate at a lower gate charge, thereby reducing the power required to drive the device. Moreover, the robust and rugged design ensures that the IGBT can withstand harsh operating conditions, which is vital for industrial applications.

STMicroelectronics also places a strong emphasis on reliability and quality, ensuring that the STGW80H65FB meets stringent industry standards. Its high immunity to temperature variations and excellent thermal cycling performance make it a reliable choice for designers looking to create efficient, high-performing power management solutions.

In conclusion, the STGW80H65FB from STMicroelectronics is a powerful and efficient IGBT designed for high-power applications that demand reliability, efficiency, and high-speed operation. Its advanced features and robust packaging make it a versatile component suitable for a diverse range of industrial and power electronics systems.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3730 $58.9840
20+ $6.0497 $120.9940
30+ $5.8606 $175.8180
41+ $5.6715 $232.5315
53+ $5.4826 $290.5778
71+ $4.9154 $348.9934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess