EN
  • EN
  • DE

AD7873ARU-REEL7

Part No AD7873ARU-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT TOUCHSCREEN 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Resolution (Bits) 12 b
Voltage Reference External, Internal
Voltage - Supply 2.2V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number AD7873
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 816593-AD7873ARU-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7873ARU-REEL7 CAD Model

Description

Analog Devices Inc. AD7873ARU-REEL7 Touch Screen Digitizer

The AD7873ARU-REEL7 is a sophisticated touch screen digitizer component from Analog Devices Inc., a leader in high-performance semiconductors. This precision device is designed to interface with 4-wire resistive touch screens, providing accurate and reliable touch sensing capabilities for a variety of electronic applications.

The AD7873 operates on a 2.2V to 5.25V range, making it versatile for use in both battery-powered and line-powered systems. Its power efficiency is further enhanced by a low operating current of just 125 µA, and a standby current of a mere 1 µA, which is crucial for prolonging battery life in portable devices.

This component comes in a TSSOP-16 (Thin Shrink Small Outline Package) form factor and is provided on a 7-inch reel, which is typically used for automated surface-mount assembly processes, indicating that the AD7873ARU-REEL7 is designed for mass production and integration into various consumer electronics.

One of the key features of the AD7873 is its 12-bit SAR (Successive Approximation Register) ADC (Analog-to-Digital Converter), which ensures high-resolution touch screen data conversion, allowing for precise user input detection. It also includes an on-chip temperature sensor and touch pressure measurement capability, providing additional functionality for applications that require environmental monitoring or variable touch sensitivity.

Communication with the AD7873 is handled via a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with most microprocessors or microcontrollers. This flexibility makes the device suitable for a broad range of applications, from personal digital assistants (PDAs) and smart handheld devices to industrial controls and medical equipment.

Furthermore, the AD7873ARU-REEL7 offers a variety of on-board control features, such as a battery switch function, allowing direct battery measurement without additional components, and a GPIO (General Purpose Input/Output) port, which can be used for additional interfacing options or control signaling.

In summary, the AD7873ARU-REEL7 from Analog Devices Inc. is a highly integrated and efficient solution for adding touch screen functionality to electronic products. Its compact packaging, low power consumption, and versatile interfacing options make it an ideal choice for designers looking to enhance their applications with intuitive user interfaces.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16LFCSP
Lowest to $2.8147
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.1936
Freescale Semiconductor - NXP
MCRTOUCH - Touch-Sensing Platfor
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $6.4030
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO / Touchscreen Controller 2 Wire Capacitive 12 b I2C Interface 49-UFBGA (5x5)
Lowest to $3.0261

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess