EN
  • EN
  • DE

VNQ6004SATR-E

Part No VNQ6004SATR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 5V ~ 28V
Current - Output (Maximum) 25A, 55A
Rds On (Typ) 10mOhm, 30mOhm
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 36-PowerFSOP
Supplier Device Package PowerSSO-36
Mounting Style SMD
Part Number Series VNQ600
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808656-VNQ6004SATR-E
Ultra Librarian 3D Model Ultra Librarian VNQ6004SATR-E CAD Model

Description

The VNQ6004SATR-E from STMicroelectronics is a high-performance quad channel high-side driver integrated circuit (IC), designed to drive a wide range of loads with individual channel control. This product is specifically engineered to address the needs of automotive and industrial applications, offering robustness and reliability for controlling various types of loads such as lamps, solenoids, or resistive elements.

Key Features

  • Load Type: The VNQ6004SATR-E is capable of driving inductive, capacitive, and resistive loads, providing versatility in application use.
  • Multiple Channels: With four high-side driver channels, this IC can control multiple loads independently, enhancing system design flexibility.
  • Current Limitation: Each channel has its own active current limitation feature, which helps to prevent damage from overcurrent conditions.
  • Thermal Shutdown: The device includes a thermal shutdown protection mechanism that ensures the IC operates within safe temperature limits.
  • Diagnostic Functions: Integrated diagnostic functions provide feedback on the status of each channel, including open load detection and overtemperature reporting.
  • Low Standby Current: Designed for energy efficiency, the VNQ6004SATR-E features a low standby current, making it suitable for battery-powered applications.

Applications

The VNQ6004SATR-E is ideal for a broad range of applications, particularly in the automotive sector where robust and reliable load driving is crucial. Applications include, but are not limited to:

  • Automotive interior and exterior lighting
  • Control of solenoids in automatic gearboxes
  • Engine management systems
  • Industrial automation systems

Product Specifications

STMicroelectronics has designed the VNQ6004SATR-E to meet stringent specifications:

  • Package: PowerSSO-24
  • Operating Voltage Range: 5.5V to 36V
  • Output Current: Up to 6A for each channel
  • Temperature Range: -40°C to 150°C

With its robust design and comprehensive feature set, the VNQ6004SATR-E from STMicroelectronics represents a reliable solution for designers looking to implement high-side driving capabilities in their automotive or industrial applications.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5742 $52.8710
12+ $8.6763 $104.1156
18+ $8.4052 $151.2936
25+ $8.1340 $203.3500
32+ $7.8629 $251.6128
43+ $7.0495 $303.1285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess