Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface SPI
Supply Voltage (V) 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-WQFN Exposed Pad
Supplier Device Package 12-TQFN (4x4)
Part Number Series MAX11800
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813629-MAX11800ETC+
Ultra Librarian 3D Model Ultra Librarian MAX11800ETC+ CAD Model

Description

Maxim Integrated MAX11800ETC+ Touch Screen Controller

The MAX11800ETC+ from Maxim Integrated is a state-of-the-art touch screen controller designed to deliver an exceptional user interface experience. This compact, highly integrated device is perfect for adding touch screen capabilities to a wide range of applications, from mobile devices to industrial controls and automotive systems.

Featuring a 12-bit SAR ADC and a multiplexer for touch screen sensing, the MAX11800ETC+ offers high-resolution touch detection, ensuring precise and smooth operation. The device is capable of interfacing with 4-wire resistive touch screens, which are commonly used in many electronic products due to their cost-effectiveness and reliability.

One of the standout features of the MAX11800ETC+ is its built-in non-volatile memory (EEPROM), which allows for the storage of configuration data. This means that the touch screen controller can retain its settings even after power is removed, enabling a quick start-up and consistent user experience.

The MAX11800ETC+ also boasts an I²C-compatible serial interface, which facilitates easy communication with a host processor. This interface not only simplifies the design process but also reduces the number of required I/O lines, saving valuable board space and reducing overall system complexity.

Designed with power efficiency in mind, the MAX11800ETC+ operates on a single 2.7V to 3.3V power supply, making it an excellent choice for battery-powered applications. Its low power consumption helps to extend battery life, ensuring that devices remain operational for longer periods.

For added flexibility, the MAX11800ETC+ provides adjustable sensitivity, allowing designers to tailor the touch screen's responsiveness to the specific needs of their application. Additionally, it includes robust on-chip ESD protection, safeguarding the device from electrostatic discharges that could potentially damage the electronics.

The MAX11800ETC+ is available in a compact 12-pin, 3mm x 3mm TDFN package, perfect for space-constrained designs. With its comprehensive feature set and ease of integration, the MAX11800ETC+ is an excellent choice for any project requiring reliable and high-performance touch screen control.

You May Also Be Interested in

Microchip Technology
IC TOUCH SCREEN CTLR 20-SSOP / Resistive Touch Screen 4-Wire/5-Wire/8-Wire Automotive 20-Pin SSOP T/R
Lowest to $5.6068
ECAD model for AR1100T-I/SS
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16QSOP
Lowest to $4.1356
ECAD model for AD7873BRQZ-REEL
Microchip Technology
MAXTOUCH TD CTLR IC / Touchscreen Controller I²C, SPI Interface 117-UFBGA (9.5x7)
Lowest to $14.3180
ECAD model for ATMXT1066TD-NHUR001
Microchip Technology
IC TOUCH SCREEN CTRLR 20-SSOP / Resistive Touch Screen Automotive 20-Pin SSOP Tube
Lowest to $4.3895
ECAD model for AR1100-I/SS
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.2004
ECAD model for AD7873ARUZ-REEL
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $5.4849
ECAD model for MXB7843EEE+
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN / Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b UART Interface 20-QFN (4x4)
Lowest to $5.4912
ECAD model for AR1010-I/ML
Texas Instruments
IC TOUCH SCREEN 12BIT SER 20WQFN
Lowest to $11.2273
ECAD model for TSC2004IRTJTG4
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $5.6159
ECAD model for AD7843ARQZ-REEL7

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0433 $84.0866
4+ $34.4964 $137.9856
6+ $33.4189 $200.5134
8+ $32.3400 $258.7200
11+ $31.2624 $343.8864
14+ $28.0284 $392.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,103 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention