EN
  • EN
  • DE

TDA7500ATR

Part No TDA7500ATR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR AM/FM DGTL 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fully Integrated Processor
Applications Digital Audio Interfacing
Number of Channels 6
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 125°C (TJ)
Specifications AM, FM
Case / Package 100-TQFP-EP (14x14)
Win Source Part Number 212753-TDA7500ATR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7500ATR CAD Model

Description

STMicroelectronics TDA7500ATR Multimedia Processor

The TDA7500ATR is a cutting-edge multimedia processor designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This powerful audio processor is specifically tailored for automotive applications, offering an exceptional audio experience for in-car entertainment systems. The TDA7500ATR is part of STMicroelectronics' commitment to providing high-performance, reliable solutions for the automotive market.

With its advanced features and capabilities, the TDA7500ATR stands out as a versatile solution for car audio systems. It is equipped with a sophisticated digital signal processor (DSP) that enables superior sound processing, ensuring crystal-clear audio output. The processor is capable of handling complex algorithms for sound enhancement, including equalization, bass boost, and other audio effects that can be tailored to the preferences of the user.

The TDA7500ATR also supports a variety of audio inputs and outputs, making it highly adaptable to different audio configurations. It can interface with multiple audio sources, such as CD players, MP3 players, and satellite radios, providing seamless integration with various multimedia devices. Additionally, its robust design ensures that it can withstand the harsh conditions typically found in automotive environments, including temperature extremes and vibrations.

One of the key advantages of the TDA7500ATR is its low power consumption, which is critical for automotive applications where energy efficiency is a priority. This not only helps to reduce the overall power usage of the vehicle's entertainment system but also contributes to the longevity of the processor itself.

For developers and manufacturers, the TDA7500ATR is easy to integrate into existing systems, thanks to its compact form factor and comprehensive support documentation provided by STMicroelectronics. The processor comes in a surface-mount package that is suitable for automated assembly lines, facilitating efficient manufacturing processes.

In conclusion, the TDA7500ATR from STMicroelectronics represents a robust, high-performance solution for automotive audio systems. Its combination of advanced audio processing capabilities, low power consumption, and ease of integration make it an ideal choice for manufacturers looking to enhance the in-car entertainment experience for drivers and passengers alike.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess