EN
  • EN
  • DE

STM8L151K4U6TR

Part No STM8L151K4U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 30
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 22x12b, D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-UFQFPN (5x5)
Win Source Part Number 1103549-STM8L151K4U6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8L151K4U6TR CAD Model

Description

STM8L151K4U6TR: Low Power 8-bit MCU by STMicroelectronics

The STM8L151K4U6TR is a cutting-edge microcontroller unit (MCU) developed by STMicroelectronics, tailored for applications requiring a perfect balance between performance and power efficiency. This MCU is part of the STM8L ultra-low-power family and is designed to operate with minimal energy consumption without compromising on processing capabilities.

Key Features

  • Core: An efficient 16 MHz advanced STM8 core with Harvard architecture and 3-stage pipeline ensures high-performance operation while maintaining low power consumption.
  • Memory: Comes equipped with 16 Kbytes of Flash program memory, which is highly reliable and supports Read-While-Write (RWW) operations, alongside 2 Kbytes of RAM and 1 Kbyte of EEPROM for data storage.
  • Energy Efficient: Multiple low-power modes, including Wait, Active-halt, and Halt, allow for significant power savings, making it ideal for battery-operated and power-sensitive applications.
  • Integrated Peripherals: A rich set of peripherals, including USART, SPI, I2C interfaces, 12-bit ADC, comparators, timers, and more, provide versatility for various application requirements.
  • Robust I/Os: Up to 28 robust I/O pins, which are 5V tolerant, offer flexibility in connecting with external components and systems.
  • Temperature Range: The device operates over an extended temperature range from -40°C to 85°C, ensuring reliability in harsh environmental conditions.
  • Packages: Available in a space-saving 32-pin UFQFPN package, optimizing board space without compromising functionality.

Applications

The STM8L151K4U6TR is versatile and well-suited for a diverse range of applications, particularly where power efficiency is paramount. Typical applications include:

  • Industrial controls
  • Battery management systems
  • Home automation
  • Consumer electronics
  • Portable medical devices

With its robust architecture, comprehensive feature set, and ultra-low power consumption, the STM8L151K4U6TR from STMicroelectronics is an excellent choice for designers looking to create efficient, reliable, and cost-effective solutions for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2493 $51.7339
55+ $1.8456 $101.5080
84+ $1.7879 $150.1836
116+ $1.7302 $200.7032
150+ $1.6726 $250.8900
201+ $1.4996 $301.4196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,280 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess