Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1000V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Maximum) @ If 1.9V @ 12A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 155ns
Current - Reverse Leakage @ Vr 50μA @ 1000V
Mounting Style Through Hole
Package TO-220-2
Manufacturer Package TO-220AC
Operating Temperature - Junction -40°C ~ 150°C
Win Source Part Number 1156726-BYT12P-1000
Manufacturer Homepage www.st.com
Family Name BYT12P-1000
Introduction Date October 15, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, HVAC
Ultra Librarian 3D Model Ultra Librarian BYT12P-1000 CAD Model

Description

The BYT12P-1000 is a high-performance silicon rectifier diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This diode is specifically engineered to meet the needs of high-efficiency power supply applications and is suitable for a variety of electronic circuits requiring rectification and voltage regulation.

Key Features

  • High Reverse Voltage: With a reverse voltage of 1000V, the BYT12P-1000 is capable of handling high voltage requirements, making it ideal for use in power supplies and other applications where high voltage operation is necessary.
  • High Surge Current Capability: This diode offers excellent surge current handling capabilities, ensuring reliability and robustness in applications subject to surge conditions.
  • Low Forward Voltage Drop: The low forward voltage drop of this diode ensures high efficiency, resulting in lower power loss and reduced heat generation during operation.
  • Fast Switching Speed: The BYT12P-1000 is designed for fast switching, which is essential for reducing switching losses and improving the efficiency of power conversion systems.
  • Through-Hole Package: The device comes in a through-hole package, which is easy to install and provides a strong mechanical and electrical connection.

Applications

The BYT12P-1000 is versatile and can be used in various applications, including:

  • Switching power supplies
  • Adapters and chargers
  • Lighting circuits
  • Motor control circuits
  • Reverse polarity protection

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The BYT12P-1000 diode is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and durability. This diode is a reliable choice for designers and engineers looking for a component that can withstand the demanding conditions of modern electronic applications.

For detailed specifications, application notes, and additional resources, it is recommended to consult the official STMicroelectronics datasheets and product documentation.

You May Also Be Interested in

Rectron USA
DIODE GEN PURP 3KV 200MA DO15
Need more? Email Us
ECAD model for R3000
S8G
DIOTEC Electronics Corporation
DIODE GEN PURP 400V 8A SMC
Lowest to $0.0896
ECAD model for S8G
Vishay
High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.446 V at IF = 5 A | DIODE SCHOTTKY 100V 20A TO262AA
Need more? Email Us
ECAD model for VI20100S-E3/4W
Vishay
DIODE SCHOTTKY 40V 1A MICROSMP
Lowest to $0.0479
ECAD model for MSS1P4HM3_A/H
Panjit
SMC, SUPER
Lowest to $0.1923
ECAD model for MURC5J_R1_00001
Panjit
SOD-123FL, SKY
Need more? Email Us
ECAD model for MBR1020LL_R1_00001
ON Semiconductor
DIODE SCHOTTKY 40V 3A DO201AD
Lowest to $0.5910
ECAD model for MBR340
Comchip Technology
DIODE STANDARD 1000V 1A DO41
Lowest to $0.0198
ECAD model for 1N4007-G
Sanken
DIODE GEN PURP 200V 1.5A SJP
Need more? Email Us
ECAD model for SJPX-F2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention