Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 1ms
Access Time 900 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24C01C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24C01C-I/PR-ND,24C01C-I/PR,24C01C-I/P-NDR
Standard Package 60
Win Source Part Number 1323274-24C01C-I/P
Ultra Librarian 3D Model Ultra Librarian 24C01C-I/P CAD Model

Description

Microchip Technology's 24C01C-I/P EEPROM

The 24C01C-I/P is a 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from the renowned manufacturer, Microchip Technology. This compact memory module is designed for optimal data storage solutions in a wide range of applications, particularly where low-power and small footprint are essential requirements.

With an organized memory of 128 x 8 (1 Kbit), the 24C01C-I/P allows for efficient data management and is suitable for storing configurations, settings, and other small data sets that need to be preserved across power cycles. The device operates across a voltage range of 2.5V to 5.5V, making it versatile for various operating conditions and compatible with most microcontroller logic levels.

The 24C01C-I/P comes in a DIP (Dual In-line Package) form factor, encapsulated in a plastic package with through-hole mounting. This makes it easy to integrate into prototyping boards as well as final product designs, providing a robust and reliable connection for industrial-grade applications. The chip's I²C interface ensures simple and straightforward communication with microcontrollers or other I²C master devices, facilitating a seamless integration into existing designs without the need for complex wiring or additional components.

One of the key features of this EEPROM is its endurance, with the 24C01C-I/P capable of withstanding one million write cycles and a data retention period of 100 years. This durability ensures that your data remains safe and intact over the product's lifetime, even under frequent write operations. Moreover, the chip supports a write-protect pin to prevent unintended writes, offering an extra layer of data security.

In summary, the Microchip Technology's 24C01C-I/P EEPROM is a reliable and cost-effective solution for non-volatile memory storage. Its low-power consumption, wide voltage range, and robust interface make it an ideal choice for applications in consumer electronics, automotive, industrial control systems, and wherever reliable data storage is necessary.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
ECAD model for CAT24C02WI-GA
Infineon Technologies
IC FRAM 128KBIT SPI 8SOIC
Need more? Email Us
ECAD model for CY15B128Q-SXET
STMicroelectronics
IC EEPROM 4KBIT SPI 20MHZ 8SOIC
Need more? Email Us
ECAD model for M95040-DFMN6TP
Renesas Electronics America
EEPROM, 32KX8, SERIAL
Need more? Email Us
ECAD model for R1EX24256ASAS0A#S0
Renesas Electronics America
EEPROM, 64KX8, SERIAL
Need more? Email Us
ECAD model for R1EX25512ATA00A#S0
ON Semiconductor
IC EEPROM 1KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for NV25010MUW3VTBG
ON Semiconductor
IC FLASH 8MBIT 8SOIC
Need more? Email Us
ECAD model for LE25U81AFDW00TWG
ON Semiconductor
IC EEPROM 4KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for NV25040MUW3VTBG
Rohm Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8MSOP
Lowest to $0.5157
ECAD model for BR24G32FVM-3AGTTR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention