Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Type Differential
Applications Winchester Servo Preamplifier
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CS59201
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 97019-CS59201GDR8
Ultra Librarian 3D Model Ultra Librarian CS59201GDR8 CAD Model

Description

The CS59201GDR8 is a high-performance, precision integrated circuit from ON Semiconductor, one of the leading manufacturers in the semiconductor industry. This product is designed to cater to a wide array of applications, including but not limited to power management, automotive systems, and industrial controls. It is known for its reliability, efficiency, and versatility, making it an excellent choice for designers looking for a robust component for their electronic designs.

Key Features

  • High Accuracy: The CS59201GDR8 is engineered for precise operation, ensuring that systems perform optimally with consistent results.
  • Low Power Consumption: With energy efficiency in mind, this IC helps in reducing the overall power usage of the system, which is crucial for battery-powered devices.
  • Wide Operating Temperature Range: This component is designed to withstand extreme conditions, functioning reliably across a broad temperature spectrum.
  • Robust Packaging: Housed in a durable package, the CS59201GDR8 is built to resist physical stress and environmental factors, contributing to its longevity in the field.

Applications

The versatility of the CS59201GDR8 allows it to be integrated into various applications, including:

  • Automotive systems where precision and durability are paramount.
  • Industrial controls that demand consistent performance and high reliability.
  • Power management solutions that benefit from the IC's energy efficiency.

Technical Specifications

The CS59201GDR8 boasts a set of impressive technical specifications that enable it to meet the demands of modern electronic systems:

  • Operating Voltage Range: [Insert Voltage Range]
  • Output Current: [Insert Output Current]
  • Package Type: [Insert Package Type]
  • Quality and Reliability Standards: Meets or exceeds industry standards for quality and reliability.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and product documentation provided by ON Semiconductor.

Ordering Information

The CS59201GDR8 is available for order through ON Semiconductor's network of authorized distributors. For bulk orders and specific packaging requests, please contact ON Semiconductor's sales team or an authorized distributor.

You May Also Be Interested in

STMicroelectronics
IC AMP COMP 8SO
Need more? Email Us
ECAD model for TSM100IDT
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
ECAD model for MAX24011E/D+
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Need more? Email Us
ECAD model for MAX3864E/D
Texas Instruments
DIFFERENTIAL LINE DRIVER
Lowest to $0.5151
ECAD model for THS6222IRHFR
Analog Devices Inc.
HIGH STABILITY ISOLATED ERROR AM
Lowest to $87.2728
ECAD model for ADUM4195-1BRIZ
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Need more? Email Us
ECAD model for LA3161-E
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Need more? Email Us
ECAD model for LA8122T-TLM-E
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP
Lowest to $41.3338
ECAD model for ADA4939-2YCPZ-R7
Microchip Technology
IC LIMITING AMP 16QFN
Need more? Email Us
ECAD model for SY88063CLMG

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention