EN
  • EN
  • DE

STM32F429BIT6

Part No STM32F429BIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 168
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 208-LQFP
Manufacturer Package 208-LQFP (28x28)
Win Source Part Number 708478-STM32F429BIT6
Series TPS series
Popularity Medium
Supply and Demand Status Balance
Family Name STM32F429BI
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32F429BIT6 CAD Model

Description

The STM32F429BIT6 is a high-performance microcontroller from STMicroelectronics, which is a part of their advanced STM32F4 series. This device is built on the cutting-edge ARM Cortex-M4 processor, featuring a floating-point unit (FPU) that provides a perfect blend of power efficiency and performance. The STM32F429BIT6 is designed to cater to a wide range of applications, with a particular focus on industrial control, medical equipment, and sophisticated embedded systems.

Key Features:

  • Core: ARM Cortex-M4 with FPU operating at frequencies up to 180 MHz.
  • Memory: Equipped with 2MB of flash memory and 256+4KB of RAM, this microcontroller offers ample space for complex applications and data storage.
  • Display Interface: Comes with an LCD-TFT controller, supporting up to XGA resolution, which is ideal for advanced graphical user interfaces.
  • Advanced Connectivity: Features a range of communication interfaces, including USB OTG HS/FS, UART, SPI, I2C, CAN, and SDIO.
  • Rich Peripherals: Incorporates a variety of peripherals like multiple timers, ADCs, DACs, and GPIOs to expand functionality.

Performance and Power Efficiency:

The STM32F429BIT6 leverages STMicroelectronics' Art Accelerator™ as well as smart architecture with DMA and an extensive set of integrated peripherals to achieve a balance between high performance and low power consumption. The device's power management options and the FPU enable energy-efficient operation without compromising on processing power, making it suitable for energy-sensitive applications.

Development and Debugging:

STMicroelectronics provides comprehensive development support for the STM32F429BIT6 with software libraries, the STM32Cube ecosystem, and extensive documentation. Integrated debugging features, including a serial wire debug (SWD) and JTAG interfaces, facilitate a smooth development process, allowing developers to bring their products to market quickly.

Whether you are developing advanced consumer electronics, creating innovative IoT devices, or pushing the boundaries of embedded system design, the STM32F429BIT6 offers a robust platform that can meet the demands of your next project.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8175 $58.9050
13+ $8.0554 $104.7202
20+ $7.8037 $156.0740
27+ $7.5519 $203.9013
35+ $7.3002 $255.5070
46+ $6.5450 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,119 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess