EN
  • EN
  • DE

STM8AF6226TC

Part No STM8AF6226TC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708676-STM8AF6226TC
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6226TC CAD Model

Description

The STM8AF6226TC is a cutting-edge microcontroller from STMicroelectronics, designed to offer a perfect blend of performance and efficiency for automotive and industrial applications. This microcontroller is part of the STM8A series, which is renowned for its robust design and high reliability in demanding environments.

Key Features

  • Advanced STM8A Core: At the heart of the STM8AF6226TC is the high-performance STM8A core, operating at up to 16 MHz, which provides the computational power needed for complex tasks.
  • Memory Capacity: The device comes with 32 Kbytes of Flash program memory, which is highly reliable and offers data retention for up to 20 years at 85°C. It also includes 1 Kbyte of true data EEPROM.
  • RAM: A generous 2 Kbytes of RAM is available for temporary data storage and efficient in-operation data manipulation.
  • Rich Peripherals: The STM8AF6226TC boasts a range of integrated peripherals, including 10-bit ADC, timers, UART, SPI, and I²C interfaces, allowing for versatile connectivity and control options.
  • Robust I/Os: With up to 28 I/O pins, this microcontroller offers a flexible interface with external components, ensuring easy integration into various circuit designs.
  • Operating Voltage: It operates within a supply voltage range of 2.95 V to 5.5 V, suitable for automotive and industrial power environments.
  • Temperature Range: The device is designed to perform reliably in extreme temperatures, ranging from -40°C to 85°C, making it ideal for harsh operating conditions.

Applications

The STM8AF6226TC is well-suited for a wide range of applications, particularly in the automotive sector, where reliability and performance are critical. It is commonly used in body control modules, dashboards, car radios, and lighting systems. In the industrial space, it is ideal for sensor networks, factory automation, and control systems.

Design Support

STMicroelectronics provides comprehensive design support for the STM8AF6226TC, including development tools, software libraries, and reference designs. This ensures that engineers can streamline the development process and bring products to market faster while taking full advantage of the microcontroller's features.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6000 $57.6000
13+ $7.8770 $102.4010
20+ $7.6308 $152.6160
28+ $7.3847 $206.7716
36+ $7.1385 $256.9860
47+ $6.4000 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess