EN
  • EN
  • DE

BAT54SWFILMY

Part No BAT54SWFILMY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY  /  Diode Array 1 Pair Series Connection Schottky 40 V 300mA (DC) Surface Mount SC-70, SOT-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Tape & Reel
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) (per Diode) 300mA (DC)
Voltage - Forward (Vf) (Max) @ If 900 mV @ 100 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 5 ns
Current - Reverse Leakage @ Vr 1 µA @ 30 V
Operating Temperature - Junction -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323-3
Base Product Number BAT54
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 497-17757-6,BAT54SWFILMY-ND,497-17757-2,497-17757-1
Standard Package 3,000
Win Source Part Number 969725-BAT54SWFILMY
Ultra Librarian 3D Model Ultra Librarian BAT54SWFILMY CAD Model

Description

The BAT54SWFILMY is a high-quality Schottky barrier diode array designed and manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to delivering innovative and reliable components. This product is specifically engineered to meet the demanding requirements of modern electronic applications, offering excellent performance in a compact package.

Key Features

  • Low Forward Voltage Drop: The diode array features a low forward voltage drop, which enhances power efficiency and reduces thermal load on the circuit.
  • Fast Switching Speed: With its Schottky barrier design, the BAT54SWFILMY ensures fast switching capabilities, making it ideal for high-frequency applications.
  • Multiple Configuration Options: It includes a common cathode dual diode configuration, providing designers with flexibility in circuit design.
  • Low Leakage Current: The device exhibits a very low leakage current, which is crucial for battery-powered devices where power conservation is key.
  • High Reliability: Built to STMicroelectronics' stringent quality standards, the BAT54SWFILMY offers high reliability and stability over its operational life.

Applications

The BAT54SWFILMY is suitable for a variety of applications, including:

  • Power management systems
  • DC-DC converters
  • Charge and discharge circuits for battery management
  • Protection circuits
  • Switching power supplies
  • High-frequency rectification circuits

Package and Environmental Compliance

The BAT54SWFILMY comes in a small and robust SOT-323 package, which is designed for surface-mount technology (SMT). This package is not only space-saving but also environmentally friendly, as it complies with RoHS (Restriction of Hazardous Substances) and is free from lead and other harmful materials. This compliance ensures that the product is suitable for use in various markets, including those with strict environmental regulations.

Conclusion

With its combination of efficiency, speed, and reliability, the BAT54SWFILMY from STMicroelectronics stands out as an excellent choice for designers seeking a superior Schottky diode array. Its versatile applications and compliance with environmental standards make it a forward-thinking solution for modern electronic challenges.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1012 $50.0940
1,205+ $0.0831 $100.1355
1,865+ $0.0805 $150.1325
2,570+ $0.0779 $200.2030
3,325+ $0.0753 $250.3725
4,445+ $0.0675 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,830 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess