The MAX3221CAE is a sophisticated RS-232 transceiver chip from Maxim Integrated that offers reliable serial communication for a wide range of applications. Designed to interface between a TTL or CMOS logic level and the RS-232 standard, this integrated circuit is ideal for devices requiring low-voltage operation and efficient power management.
Key Features
- Single-Chip Solution: Integrates a transmitter and receiver, eliminating the need for multiple components and simplifying design.
- Low-Power Operation: Operates from a single +3.0V to +5.5V power supply, making it suitable for battery-powered and portable devices.
- Automatic Power-Down: Features an automatic power-down function that reduces power consumption when not in use, extending battery life.
- High Data Rate: Supports data rates up to 120kbps, allowing for fast data transmission.
- Electrostatic Discharge (ESD) Protection: Offers built-in ESD protection up to ±15kV, ensuring robust performance in harsh environments.
- Small Footprint: Available in a 16-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.
Applications
The MAX3221CAE is versatile and can be used in a variety of devices and systems, including:
- Portable and battery-powered equipment
- Notebooks, laptops, and PDAs
- Peripherals and printers
- Data acquisition systems
- Point-of-sale terminals
Technical Specifications
Parameter
Value
Supply Voltage Range
+3.0V to +5.5V
Data Rate
Up to 120kbps
Number of Receivers
1
Number of Transmitters
1
ESD Protection
±15kV
Package Type
16-pin SSOP
Overall, the MAX3221CAE from Maxim Integrated is a reliable and efficient choice for designers seeking a high-performance RS-232 interface solution with low power consumption and advanced features.