Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 L1
Packaging Reel - TR
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 83
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 80K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 25x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 104-UFBGA, WLCSP
Manufacturer Package 104-WLCSP (5.1x4.1)
Win Source Part Number 708545-STM32L162VEY6TR
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32L162VE
Introduction Date February 27, 2014
ECCN 5A992.c
Country of Origin Singapore, Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32L162VEY6TR CAD Model

Description

STM32L162VEY6TR Microcontroller

The STM32L162VEY6TR is a high-performance microcontroller from STMicroelectronics, designed for energy-conscious applications that require a balance between performance and power efficiency. This microcontroller is part of the STM32L1 series, which is renowned for its ultra-low-power consumption, making it an ideal choice for battery-operated devices and energy-saving innovations.

The STM32L162VEY6TR is built around an ARM Cortex-M3 processor, which operates at a frequency of up to 32 MHz. This core provides the computational power necessary for complex tasks while maintaining a low power footprint. The device comes with a substantial 512 KB of flash memory and 80 KB of RAM, offering ample storage for application code and data handling.

One of the standout features of this microcontroller is its rich set of peripherals. It includes multiple communication interfaces such as I2C, SPI, USARTs, and USB, enabling it to handle various communication protocols and connect to other devices or sensors easily. Moreover, it comes with a 12-bit analog-to-digital converter (ADC) with up to 24 channels, providing precise analog signal measurement capabilities.

Additional features that make the STM32L162VEY6TR versatile include a real-time clock (RTC), multiple timers, and support for Direct Memory Access (DMA), which enhances the overall efficiency of data transfers and processing. The microcontroller also boasts a range of safety features, such as a watchdog timer and brown-out detection, ensuring reliable operation even under challenging conditions.

The device is packaged in a compact WLCSP90 casing, which is suitable for space-constrained applications. It is also characterized by its temperature range, operating reliably from -40°C to +85°C, making it suitable for deployment in various environmental conditions.

Overall, the STM32L162VEY6TR microcontroller is a powerful, ultra-low-power device that is well-suited for a wide range of applications, including industrial control systems, medical devices, smart meters, and IoT devices. Its combination of processing power, memory capacity, and energy efficiency, along with a comprehensive set of peripherals, makes it a smart choice for developers looking to create sophisticated yet power-conscious products.

You May Also Be Interested in

Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention