Product Overview: TJA1043T High-Speed CAN Transceiver
The TJA1043T is a high-speed Controller Area Network (CAN) transceiver designed by NXP Semiconductors, which provides an interface between a CAN protocol controller and the physical two-wire CAN bus. This robust transceiver is designed to operate in harsh automotive environments and offers a wide range of features that make it ideal for a variety of automotive and industrial applications.
Key Features
- High-Speed CAN Interface: Supports ISO 11898-2 and ISO 11898-5 standards for data communication up to 1 Mbit/s.
- Low Power Mode: The TJA1043T features a very low current standby mode with remote wake-up capability, significantly reducing power consumption when the network is idle.
- Improved Electromagnetic Compatibility (EMC): Enhanced features for EMC performance reduce emissions and increase immunity to electromagnetic interference.
- Protection Features: Equipped with thermal protection, as well as protection against transients, short-circuits, and voltage spikes for increased reliability and durability.
- Bus-Pin Fault Tolerance: The device can withstand voltage shorts and transients on the bus pins, ensuring continuous communication in adverse conditions.
Applications
The TJA1043T is suitable for a range of applications where a reliable CAN communication interface is required. It is particularly well-suited for:
- Automotive networks
- Industrial automation systems
- Medical equipment
- Heavy machinery
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5 V to 5.5 V
Operating Temperature Range
-40°C to +150°C
Package
SOIC8 (Small Outline Integrated Circuit)
With its advanced features for power management, EMC performance, and protection against harsh conditions, the TJA1043T from NXP is an excellent choice for developers looking to implement a robust and efficient CAN network in their products.