EN
  • EN
  • DE

STM32F103RDY6TRC24

Part No STM32F103RDY6TRC24
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708396-STM32F103RDY6TRC24
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103RDY6TRC24 CAD Model

Description

STM32F103RDY6TRC24: A High-Performance Microcontroller from STMicroelectronics

The STM32F103RDY6TRC24 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance, reliability, and flexibility. Designed to cater to a wide range of applications, this MCU is part of the STM32F1 series based on the ARM Cortex-M3 core, which is well-suited for embedded applications requiring a combination of power efficiency, processing capabilities, and real-time performance.

The STM32F103RDY6TRC24 operates at a frequency of up to 72 MHz, providing the computational power necessary for complex tasks and supporting an extensive set of peripherals. Its 64-pin package integrates a rich set of I/Os and connectivity options, making it an excellent choice for industrial control systems, medical devices, consumer electronics, and IoT applications.

Key features of the STM32F103RDY6TRC24 include:

  • Memory Configuration: It comes with 384 KB of Flash memory and 64 KB of SRAM, ensuring ample space for application code and data storage.
  • Connectivity: The MCU provides multiple communication interfaces, including I2C, SPI, USART, USB, and CAN, allowing for flexible communication with other devices and systems.
  • 12-bit Analog-to-Digital Converters (ADCs): With up to 16 channels, these ADCs offer precise measurement capabilities for sensor data and analog signals.
  • Timers: A variety of timers, including general-purpose and advanced-control timers, are available for accurate timing and control tasks.
  • Debugging and Programming: The MCU supports JTAG/SWD interfaces for debugging and programming, which facilitates development and troubleshooting.
  • Low Power Consumption: The device features multiple power-saving modes, making it suitable for battery-operated and power-conscious applications.

With its robust design and extensive feature set, the STM32F103RDY6TRC24 is engineered to provide a scalable, cost-effective solution for projects demanding high-speed processing and low-power consumption. Its support for the STM32 comprehensive software HAL library and various development tools ensures a smooth development process, from prototyping to production.

Whether you are working on a complex embedded system or a simple control application, the STM32F103RDY6TRC24 delivers the performance, efficiency, and versatility required to bring your innovative ideas to life.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.7628
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess