Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Packaging Tray
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 52
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 6K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-LQFP
Win Source Part Number 708702-STM8AF6269TCY
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM8AF6269
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM8AF6269TCY CAD Model

Description

Overview of STM8AF6269TCY from STMicroelectronics

The STM8AF6269TCY is a high-performance microcontroller from STMicroelectronics that belongs to the STM8AF series, specifically designed for automotive and industrial applications. This robust MCU is built on a high-density non-volatile memory technology with a cutting-edge 8-bit core, STM8 core, operating at a frequency of up to 16 MHz. The advanced design of the STM8AF6269TCY ensures that it delivers the power and reliability required for demanding control applications.

Key Features

  • Core: STM8 8-bit core, up to 16 MHz clock frequency.
  • Memory: 32 Kbytes of Flash memory; data retention for 20 years at 55°C. 1 Kbyte of true data EEPROM; endurance up to 300,000 cycles.
  • RAM: 2 Kbytes of RAM.
  • Robust I/Os: 23 multifunctional bidirectional I/O lines, 20 high sink outputs.
  • Rich Peripheral Set: Includes 3 timers, an advanced control timer, a system timer, and a basic timer. It also has an I2C interface, SPI interface, UART interface, and 10-bit ADC with up to 10 channels.
  • Operating Voltage: 2.95 V to 5.5 V operating voltage range, which is suitable for automotive environments.
  • Temperature Range: Extended temperature range from -40°C to 85°C or 125°C, depending on the model.
  • Package: Available in a compact QFP32 7x7 mm package, which is ideal for space-constrained applications.

Target Applications

The STM8AF6269TCY microcontroller is tailored for a wide range of applications within the automotive sector, including body control modules, dashboards, immobilizers, and lighting systems. Its robustness and reliability also make it an excellent choice for industrial applications such as factory automation, sensor nodes, and power tools.

Development Support

STMicroelectronics provides comprehensive development support for the STM8AF6269TCY with software libraries, development kits, and the ST Visual Develop (STVD) integrated development environment. This ecosystem of tools facilitates rapid development and debugging of applications, allowing engineers to bring their products to market in a timely fashion.

In summary, the STM8AF6269TCY from STMicroelectronics is a versatile and powerful microcontroller that provides a perfect blend of performance, memory size, and integrated peripherals, making it a go-to choice for automotive and industrial applications requiring high reliability and longevity.

You May Also Be Interested in

Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention