EN
  • EN
  • DE

STM8AF6166TB

Part No STM8AF6166TB
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708667-STM8AF6166TB
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6166TB CAD Model

Description

STM8AF6166TB Microcontroller from STMicroelectronics

The STM8AF6166TB is a cutting-edge microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This high-performance device is part of the STM8AF series, which is specifically designed for automotive and industrial applications. With its robust architecture and rich set of features, the STM8AF6166TB is an ideal choice for system designers looking for a reliable and efficient solution for their control applications.

Key Features

  • Core: The STM8AF6166TB is built around the STM8A 8-bit core, operating at up to 16 MHz frequency. This core provides the computational power necessary for handling complex tasks and algorithms.
  • Memory: It comes with 32 Kbytes of Flash program memory, which is highly reliable and offers data retention of 20 years at 55 °C after 10 kcycles. Additionally, 1 Kbyte of true data EEPROM and 2 Kbytes of RAM are included.
  • Advanced Peripherals: The device is equipped with a range of peripherals, including 10-bit ADC, timers, and communication interfaces such as SPI, I2C, and UARTs, which facilitate the design of versatile and multifunctional systems.
  • Operating Voltage: The STM8AF6166TB operates at a voltage range of 2.95 V to 5.5 V, which is suitable for automotive environments and ensures compatibility with a wide range of sensors and actuators.
  • Temperature Range: With an extended temperature range from -40 °C to 85/125 °C (grade 1/2), this microcontroller is resilient and can perform reliably in harsh environmental conditions.
  • Packages: The STM8AF6166TB is available in different package options, including LQFP32 and QFN32, providing flexibility for various PCB design requirements.

Applications

The STM8AF6166TB microcontroller is designed to meet the stringent requirements of automotive applications such as body control modules, dashboards, and car entertainment systems. Moreover, it is also well-suited for a variety of industrial applications, including factory automation, process control, and other systems requiring robust performance in challenging environments.

STMicroelectronics provides comprehensive development tools and software libraries to support the STM8AF6166TB, enabling rapid development and deployment of applications. With its impressive feature set and support infrastructure, the STM8AF6166TB is a reliable and versatile choice for any automotive or industrial microcontroller application.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
Lowest to $21.0106

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0778 $62.3340
70+ $1.7048 $119.3360
105+ $1.6517 $173.4285
145+ $1.5985 $231.7825
190+ $1.5454 $293.6260
255+ $1.3848 $353.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess