EN
  • EN
  • DE

STM32F030F4P

Part No STM32F030F4P
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708316-STM32F030F4P
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F030F4P CAD Model

Description

The STM32F030F4P6 is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics. This microcontroller is designed to offer significant benefits to developers, including low power consumption, robust performance, and a rich set of peripherals. It is well-suited for a wide range of applications such as consumer electronics, industrial control systems, and Internet of Things (IoT) devices.

Key Features:

  • Core: ARM Cortex-M0 CPU, running at frequencies of up to 48 MHz.
  • Memory: 16 Kbytes of Flash memory and 4 Kbytes of SRAM, providing ample space for small to medium-sized applications.
  • Communication Peripherals: Includes I2C, SPI, and USART interfaces, which allow for easy integration with a variety of sensors and peripheral devices.
  • Digital Peripherals: Up to 28 GPIOs, multiple timers, and an advanced-control PWM for versatile control options.
  • Analog Peripherals: Comes with an ADC (12-bit resolution) with up to 5 channels, enabling the microcontroller to interface with analog sensors and convert analog signals to digital data.
  • Debugging Features: Integrated Serial Wire Debug (SWD) for straightforward debugging and development.
  • Power Efficiency: Designed for low power operation with several power-saving modes, which is ideal for battery-powered and energy-sensitive applications.
  • Packages: Available in a small TSSOP20 package, making it suitable for space-constrained applications.

Applications:

The STM32F030F4P6 microcontroller is versatile and can be used in a variety of applications, such as:

  • Smart sensors and general-purpose embedded systems
  • Home automation and smart appliances
  • Portable electronic devices
  • Industrial control systems
  • Automotive applications
  • Small-scale IoT devices

With its balance of performance, power efficiency, and peripheral integration, the STM32F030F4P6 from STMicroelectronics is a compelling choice for developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5672 $51.0480
215+ $0.4654 $100.0610
335+ $0.4509 $151.0515
460+ $0.4364 $200.7440
595+ $0.4218 $250.9710
795+ $0.3782 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,470 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess