EN
  • EN
  • DE

STM690TM6

Part No STM690TM6
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708599-STM690TM6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM690TM6 CAD Model

Description

The STM690TM6 is a state-of-the-art microprocessor supervisory circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This compact device is engineered to provide precise monitoring and control of the power supply and other critical functions in microprocessor systems.

Key Features

  • Voltage Monitoring: The STM690TM6 offers accurate monitoring of the supply voltage. It ensures that the microprocessor always operates within the safe voltage thresholds, thus preventing any malfunction due to power supply issues.
  • Power-On Reset (POR) Control: This supervisory circuit generates a clean and reliable reset signal to the microprocessor at power-up, wake-up, and under-voltage conditions. This reset signal ensures that the microprocessor starts up correctly every time.
  • Low Power Consumption: Designed with power efficiency in mind, the STM690TM6 consumes very low power, making it ideal for battery-operated systems.
  • Watchdog Timer: The integrated watchdog timer improves system reliability by resetting the microprocessor in case of a software fault or if the program code gets stuck in a loop.
  • Manual Reset Input: The device features a manual reset input that allows the system to be reset externally, providing additional flexibility and control.

Applications

The STM690TM6 is versatile and can be used in a wide range of applications, including:

  • Computers and Computer Peripherals
  • Embedded Systems
  • Industrial Controllers
  • Portable/Battery-Powered Equipment

Package and Availability

The STM690TM6 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. It is available for order through STMicroelectronics' distribution network, ensuring easy access for designers and manufacturers worldwide.

With its robust feature set and STMicroelectronics' commitment to quality, the STM690TM6 is a reliable choice for safeguarding your microprocessor systems against power-related issues and enhancing overall system stability and performance.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.7628
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9327 $57.9810
65+ $1.5859 $103.0835
100+ $1.5363 $153.6300
135+ $1.4867 $200.7045
175+ $1.4372 $251.5100
235+ $1.2885 $302.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess