Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Switch Type General
Number of Outputs 2
Output Configuration High Side
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 500mA
Rds On (Typ) 105 mOhm
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 708844-STMPS2252MTR
Series TPS series
Popularity Medium
Supply and Demand Status Balance
Family Name STMPS2252
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STMPS2252MTR CAD Model

Description

The STMPS2252MTR from STMicroelectronics is a state-of-the-art, dual channel power switch designed for managing power distribution in advanced digital systems. This high-performance component is housed in a compact and efficient 8-pin TSSOP package, making it an ideal solution for space-constrained applications.

Key Features

  • Integrated Dual Channel: The STMPS2252MTR features two independent power switches, enabling control over two separate loads with a single integrated circuit (IC).
  • High-Side Switching: This device operates as a high-side switch, ensuring minimal voltage drop and efficient power routing from the source to the load.
  • Current Limiting Function: Each channel comes with a built-in current limiting function to protect the system from overcurrent conditions, enhancing the overall reliability and longevity of the application.
  • Thermal Shutdown Protection: The IC includes thermal shutdown protection that automatically turns off the switch if the junction temperature exceeds safe operating limits.
  • Low Power Consumption: With its low quiescent current, the STMPS2252MTR is optimized for power-sensitive designs, contributing to energy savings and extended battery life in portable devices.

Applications

The STMPS2252MTR is versatile and can be used across a wide range of applications, including:

  • USB power management and peripheral power control
  • Hot-swap operations in servers and telecom equipment
  • Power distribution for battery-powered devices
  • Overcurrent protection for sensitive loads

Technical Specifications

The STMPS2252MTR operates over a wide input voltage range and is characterized by its robust on-state resistance. The precise current limit ensures accurate control over the power delivered to each load, while the fast transient response of the device provides excellent performance under dynamic load conditions. The IC is also compliant with international safety standards, ensuring its suitability for use in a variety of regulated industries.

For engineers and designers looking for a reliable power management solution, the STMPS2252MTR from STMicroelectronics offers the perfect blend of performance, protection, and compactness to meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
ECAD model for MP5013AGJ-P
ON Semiconductor
IC DRIVER LOW SIDE DPAK
Lowest to $1.2057
ECAD model for NCV8406ADTRKG
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ECAD model for TCK107AF,LF
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
ECAD model for MIC2076-2YM-TR
Micrel
High Side Load Switches for Consumer Applications
Lowest to $0.6961
ECAD model for MIC94091YC6
Micrel
Adjustable Current Limit Power Distribution Switch
Lowest to $15.1235
ECAD model for MIC2017YML
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34904ITM/NOPB
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
ECAD model for MIC2568-0BSM
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
ECAD model for TPS2065CDGN-2

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9101 $50.0555
135+ $0.7467 $100.8045
210+ $0.7234 $151.9140
290+ $0.7000 $203.0000
370+ $0.6767 $250.3790
495+ $0.6067 $300.3165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,780 pieces
MOQ: 55 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention