EN
  • EN
  • DE

STM7710OUC

Part No STM7710OUC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708612-STM7710OUC
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM7710OUC CAD Model

Description

The STM7710OUC is a cutting-edge product from STMicroelectronics, one of the global leaders in semiconductor solutions. This product is designed to cater to a wide range of applications, from industrial to consumer electronics, providing a reliable and efficient solution for system control and power management.

Key Features

  • High Performance: The STM7710OUC is built to deliver top-notch performance, ensuring that systems operate with maximum efficiency and reliability.
  • Energy Efficient: With energy consumption being a critical factor in electronics, this product is engineered to minimize power usage, thereby extending battery life and reducing environmental impact.
  • Versatile Integration: Designed with versatility in mind, the STM7710OUC can be easily integrated into various circuit designs, making it a go-to component for a multitude of electronic products.
  • Robust Design: STMicroelectronics has a reputation for creating products that withstand challenging conditions. The STM7710OUC is no exception, offering durability that ensures long-term performance.

Applications

The STM7710OUC is suitable for a broad range of applications. It is particularly well-suited for:

  • Power supply control
  • System reset circuits
  • Microcontroller power management
  • Battery-powered devices
  • Portable consumer electronics

Technical Specifications

The STM7710OUC boasts an impressive set of technical specifications that make it a robust choice for designers and engineers. These specifications include:

  • Operating Voltage Range
  • Low Power Consumption
  • High Accuracy Voltage Detection
  • Programmable Reset Delay Time
  • Temperature Range Suitable for Various Environments

STMicroelectronics provides comprehensive technical support and documentation for the STM7710OUC, ensuring that integrating this product into your designs is as seamless as possible. With its exceptional features and reliable performance, the STM7710OUC is poised to be a valuable component in your next project.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess