EN
  • EN
  • DE

STM6315RDW13

Part No STM6315RDW13
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708573-STM6315RDW13
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6315RDW13 CAD Model

Description

Overview of STM6315RDW13

The STM6315RDW13 is a sophisticated microprocessor reset circuit device from the renowned manufacturer STMicroelectronics. Designed to monitor the supply voltage of microprocessors (μP) and digital systems, it provides a secure and reliable solution to ensure system stability and functionality. This device is particularly suitable for battery-powered equipment, where power conditions can be unpredictable and maintaining system integrity is crucial.

Key Features

  • Power Supply Monitoring: The STM6315RDW13 actively monitors the Vcc power supply, ensuring that the connected microprocessor is reset accurately and effectively whenever necessary.
  • Reset Timing: It features a precise delay time which is guaranteed at 140 ms, providing a reliable window to ensure that the system has stabilized before the microprocessor starts to operate.
  • Reset Output: The device is equipped with an active-low, open-drain reset output. This allows it to interface easily with other components and ensures compatibility with a variety of microprocessor configurations.
  • Low Power Consumption: Designed with power efficiency in mind, the STM6315RDW13 is an ideal choice for portable and low-power applications.
  • Temperature Range: It operates over a wide temperature range, making it versatile for use in various environmental conditions.

Applications

The STM6315RDW13 is designed for a broad range of applications, including but not limited to:

  • Portable Devices
  • Embedded Systems
  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment

Technical Specifications

Some of the technical specifications of the STM6315RDW13 include:

  • Supply Voltage Range: 2.55 V to 5.5 V
  • Operating Temperature Range: -40°C to +85°C
  • Reset Threshold Voltage: Typically 3.08 V
  • Package: SOT23-5

In conclusion, the STM6315RDW13 from STMicroelectronics is a robust and reliable solution for system power monitoring and reset control. Its integration into a system enhances overall stability and is a testament to STMicroelectronics' commitment to providing high-quality electronic components.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $5.1294

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3167 $50.6720
385+ $0.2599 $100.0615
600+ $0.2518 $151.0800
825+ $0.2436 $200.9700
1,065+ $0.2355 $250.8075
1,425+ $0.2112 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,790 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess