Products specifications Report Issue?

Reference Date Code 1322+
Reference case TSSOP14
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 754121-L1825IST
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L1825IST CAD Model

Description

Product Overview: Microchip Technology L1825IST

The L1825IST is a state-of-the-art integrated circuit product from Microchip Technology, designed to cater to a wide range of applications in the modern electronics landscape. As a leading provider of smart, connected, and secure embedded control solutions, Microchip Technology has developed the L1825IST to meet the rigorous demands of both industrial and consumer markets.

Key Features

  • High Performance: The L1825IST is built for optimal efficiency and performance, ensuring that applications run smoothly and reliably.
  • Low Power Consumption: With power-saving features integrated into the design, this product is ideal for battery-powered devices, helping to extend operational life.
  • Versatility: This component is suitable for a variety of applications, ranging from automation and control systems to portable electronics.
  • Robust Design: The L1825IST is engineered to withstand harsh industrial environments, ensuring durability and longevity.

Applications

The versatility of the L1825IST allows it to be used across multiple sectors. It is particularly well-suited for the following applications:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Portable and wearable technology

Technical Specifications

The L1825IST boasts technical specifications that make it a top choice for developers and engineers. Key specifications include:

  • Operating Temperature Range: Specified for performance across a wide temperature range.
  • Package Type: Available in a package that is designed for easy integration into a variety of board layouts.
  • Quality and Reliability: Manufactured to Microchip Technology's high standards for quality and reliability.

The L1825IST from Microchip Technology represents a blend of innovation, quality, and performance, making it an excellent choice for your next project or product design. With Microchip's commitment to providing comprehensive support and resources, customers can confidently incorporate the L1825IST into their solutions, knowing they have a partner dedicated to their success.

You May Also Be Interested in

Exar Corporation
16-BIT I2C/SMBUS GPIO EXPANDER
Lowest to $3.0128
ECAD model for XRA1201PIG24-F
Texas Instruments
CAP-FREE NMOS 150 mA LOW DROPOUT REGULATOR WITH REVERSE CURRENT PROTECTION
Lowest to $4.2589
ECAD model for TPS73133MDBVREP
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS3222IDB
Burr-Brown (TI)
High-Frequency VOLTAGE-TO-FREQUENCY CONVERTER
Lowest to $39.0912
ECAD model for VFC110AG
Micrel
3.3V 1:9 HIGH-PERFORMANCE, LOW-VOLTAGE BUS CLOCK DRIVER
Need more? Email Us
ECAD model for SY89809L
STMicroelectronics
8W+8W+15W TRIPLE AMPLIFIER
Need more? Email Us
ECAD model for TDA7497S
Burr-Brown (TI)
TMDual, VARIABLE GAIN AMPLIFIER with Low Noise Preamp
Lowest to $43.6912
ECAD model for VCA2612Y
SANYO Semiconductor (U.S.A) Corporation
3ch AF Power Amplifier(Split Power Supply) 10W+10W+10W,THD=0.4%
Need more? Email Us
ECAD model for STK400-040
Infineon Technologies
IC for Inductive Proximity Switches with Short-Circuit Protection | IC SWITCH PROX INDCT PDSO-16
Lowest to $46.8001
ECAD model for TCA505BG

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention