EN
  • EN
  • DE

STM32F207ZCT6

Part No STM32F207ZCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 114
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 132K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number STM32F207
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 708426-STM32F207ZCT6
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F207ZCT6 CAD Model

Description

Product Overview: STM32F207ZCT6 Microcontroller

The STM32F207ZCT6 is a high-performance microcontroller from STMicroelectronics, designed to offer advanced features for demanding applications. This device is part of the STM32F2 series, which is renowned for its balance of power efficiency and processing capability. The STM32F207ZCT6 is based on the ARM Cortex-M3 processor, which operates at frequencies of up to 120 MHz, providing the computational power necessary for complex tasks in embedded systems.

With a 32-bit RISC core, this microcontroller provides enhanced architectural features like a single-cycle multiplication and hardware division, which significantly improve the execution of algorithms and mathematical operations. The STM32F207ZCT6 comes with a substantial 256 KB of RAM and 512 KB of flash memory, offering ample space for application code and data storage.

Connectivity is a strong suit of the STM32F207ZCT6, featuring a range of peripherals for communication. It includes USB OTG HS/FS, Ethernet, CAN, camera interface, SDIO, SPI, I2C, and USART interfaces, which make it suitable for applications requiring extensive external communications, such as industrial control systems, networking equipment, and complex user interfaces.

The microcontroller also boasts a flexible static memory controller that supports Compact Flash, SRAM, PSRAM, NOR, and NAND memories. Additionally, it has 17 timers, including PWM timers for motor control, and a real-time clock with calendar functionality. The analog features of the STM32F207ZCT6 include three 12-bit ADCs, two DACs, and a temperature sensor, which allow for precise analog signal management and conversion.

Safety and security features are integrated into the STM32F207ZCT6, with a memory protection unit (MPU) that enhances application security. The device also supports a true random number generator (TRNG) for cryptographic applications. With its extended temperature range of -40°C to +85°C, the STM32F207ZCT6 is designed to operate reliably in a variety of environmental conditions.

In summary, the STM32F207ZCT6 from STMicroelectronics is an ideal choice for developers looking for a robust microcontroller with extensive memory, connectivity options, and powerful processing capabilities, suitable for a wide range of industrial and consumer applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9898 $63.9592
8+ $13.1199 $104.9592
12+ $12.7099 $152.5188
17+ $12.2999 $209.0983
22+ $11.8899 $261.5778
29+ $10.6599 $309.1371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,894 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess