EN
  • EN
  • DE

STM32W108CCU74

Part No STM32W108CCU74
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708564-STM32W108CCU74
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32W108CCU74 CAD Model

Description

Overview of STM32W108CCU74

The STM32W108CCU74 is a cutting-edge microcontroller product from STMicroelectronics, designed specifically for wireless applications. This high-performance device is part of the STM32 series, which is renowned for its robust architecture, exceptional performance, and energy efficiency.

Key Features

  • Integrated 2.4 GHz Transceiver: The STM32W108CCU74 comes with a built-in RF transceiver that supports the IEEE 802.15.4 standard, making it ideal for short-range communication in applications such as home automation, smart energy, and wireless sensor networks.
  • ARM Cortex-M3 Core: At the heart of the STM32W108CCU74 is a powerful ARM Cortex-M3 processor core, providing a balance of efficiency and processing power, with a maximum CPU speed of 24 MHz.
  • Memory: The device is equipped with 128 KB of flash memory and 8 KB of RAM, ensuring ample space for application code and data storage.
  • Low Power Consumption: Designed for battery-powered applications, the STM32W108CCU74 offers multiple power-saving modes, which enable prolonged operation periods by minimizing power consumption when the device is inactive.
  • General Purpose I/Os: A variety of GPIOs are available, providing flexibility for interfacing with external peripherals and sensors.
  • Advanced Peripherals: The microcontroller includes a rich set of peripherals such as SPI, UART, I2C, ADCs, timers, and more, facilitating a wide range of functionality and connectivity options.

Applications

The STM32W108CCU74 is ideally suited for a variety of wireless applications, where reliable communication and low power consumption are essential. These include:

  • Home Automation Systems
  • Smart Lighting Controls
  • Wireless Sensor Networks
  • Smart Energy and Metering
  • Industrial Monitoring and Control

Package and Quality

The microcontroller is available in a 48-pin QFN package, which offers a compact footprint for space-constrained applications. STMicroelectronics is committed to delivering high-quality products, and the STM32W108CCU74 is no exception, meeting stringent quality and reliability standards.

In summary, the STM32W108CCU74 from STMicroelectronics is a versatile and efficient microcontroller that is perfectly tailored for the demands of modern wireless applications, providing developers with a powerful platform to create innovative and energy-efficient solutions.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess