EN
  • EN
  • DE

STMLD1086DT50

Part No STMLD1086DT50
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 708785-STMLD1086DT50
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STMLD1086DT50 CAD Model

Description

STMLD1086DT50 - Low Drop Voltage Regulator

The STMLD1086DT50 is a high-performance, low-dropout voltage regulator designed by STMicroelectronics, a leader in the semiconductor industry. This voltage regulator is part of the LD1086 series and is specifically engineered to deliver a stable and reliable power supply to sensitive electronic circuits. With its low dropout performance, the STMLD1086DT50 is an excellent choice for applications requiring a consistent 5V output voltage.

Key Features

  • Output Voltage: 5V fixed output voltage, ideal for a wide range of applications.
  • Current Capability: Capable of providing up to 1.5A of continuous current, suitable for high-power applications.
  • Low Dropout: Minimal voltage drop between the input and output, allowing for efficient operation even when the input voltage is close to the output voltage.
  • Thermal Overload Protection: Built-in thermal protection safeguards the device against overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: Integrated short circuit protection prevents damage to the regulator and the connected load in case of a fault condition.
  • Adjustable Output: In addition to the fixed 5V output, the LD1086 series offers an adjustable version, providing design flexibility.

Applications

The STMLD1086DT50 is versatile and can be utilized in a variety of applications, including but not limited to:

  • High-efficiency linear power supplies
  • Battery-powered devices
  • Post-regulation for switching supplies
  • Microprocessor supply
  • Low-power reference designs

Package and Quality

The regulator is available in a TO-220 package, which is widely used in the industry and known for its robustness and ease of handling. STMicroelectronics ensures that the STMLD1086DT50 meets rigorous quality standards, providing reliable performance for critical applications.

With its combination of features, the STMLD1086DT50 from STMicroelectronics is an ideal solution for designers looking for a dependable voltage regulator capable of meeting the stringent requirements of modern electronic devices.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess