EN
  • EN
  • DE

STM32F051K86

Part No STM32F051K86
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708339-STM32F051K86
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F051K86 CAD Model

Description

The STM32F051K86 is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and cost. This microcontroller is particularly suitable for industrial control, consumer electronics, and home automation applications.

Key Features

  • CPU: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: Comes with 64 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample space for complex applications.
  • Digital Peripherals: Includes multiple communication interfaces such as I2C, SPI, USART, and CAN for versatile connectivity options.
  • Analog Peripherals: Features 12-bit analog-to-digital converters (ADCs), analog comparators, and DAC channels for interfacing with analog sensors and devices.
  • Timers: Offers advanced control timers, a real-time clock, and more, suitable for precise control applications.
  • Operating Voltage: Can operate within a wide range of supply voltages from 2.0 to 3.6V, ensuring flexibility in various power environments.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to 85°C.
  • Package: Available in a 32-pin package that is suitable for space-constrained applications.
  • Development Support: Supported by a comprehensive set of development tools, software libraries, and the STM32Cube ecosystem for rapid development and prototyping.

Applications

The STM32F051K86 microcontroller is ideal for a wide range of applications, including:

  • Smart sensors and actuators
  • Home automation systems
  • Industrial automation and control
  • Motor control systems
  • Consumer electronics
  • Handheld equipment

With its robust feature set and development support, the STM32F051K86 is a versatile choice that can help streamline product development and enhance system performance.

You May Also Be Interested in

STMicroelectronics
Lowest to $5.1294
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess