STM8AF6269TC Microcontroller by STMicroelectronics
The STM8AF6269TC is a high-performance microcontroller offered by STMicroelectronics, tailored for the demanding needs of automotive and industrial applications. This robust MCU is based on the efficient STM8A core, running at a frequency of up to 16 MHz, and is designed to operate within a wide temperature range, making it suitable for harsh environments.
With 32 Kbytes of Flash program memory and 2 Kbytes of RAM, the STM8AF6269TC provides ample space for complex applications. It also features 1 Kbyte of EEPROM, which is particularly useful for storing non-volatile data that must be preserved across resets or power cycles.
Key Features:
- Core: STM8A 8-bit core, up to 16 MHz clock speed.
- Memory: 32 Kbytes Flash memory, 2 Kbytes RAM, 1 Kbyte of EEPROM.
- Advanced Control: Integrated 10-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for precise sensor readings and control tasks.
- Timers: Multiple 16-bit timers with advanced control features for accurate timing and PWM generation.
- Communication Interfaces: A rich set of communication interfaces including I2C, SPI, and UART for versatile connectivity options.
- Robust I/O: Up to 38 I/O pins, providing the flexibility to handle multiple input and output operations.
- Operating Conditions: Designed to work in the extended temperature range typical for automotive and industrial environments.
- Supply Voltage: Operates within a supply voltage range of 2.95 V to 5.5 V, accommodating various power supply designs.
Applications:
The STM8AF6269TC is engineered for a wide array of applications where durability and reliability are paramount. Its versatile feature set makes it ideal for:
- Automotive systems
- Industrial controls
- Home appliances
- Complex sensor systems
- Power management systems
STMicroelectronics provides comprehensive support for the STM8AF6269TC, including development tools and software libraries that simplify the design process and reduce time to market. With its combination of performance, memory capacity, and rich peripheral set, the STM8AF6269TC is a smart choice for developers looking to create sophisticated and reliable systems in automotive and industrial settings.