EN
  • EN
  • DE

STM32L151VBH6

Part No STM32L151VBH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 L1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 83
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-UFBGA
Win Source Part Number 708536-STM32L151VBH6
Series TPS series
Popularity Medium
Supply and Demand Status Balance
Family Name STM32L151VB
Introduction Date April 02, 2010
ECCN 3A991.a.2
Country of Origin Malaysia, Philippines, Republic of Korea
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian STM32L151VBH6 CAD Model

Description

STM32L151VBH6 Microcontroller - STMicroelectronics

The STM32L151VBH6 is a cutting-edge microcontroller product from STMicroelectronics that targets energy-conscious and performance-demanding applications. This microcontroller is part of the STM32L1 series, which is renowned for its ultra-low-power consumption and high performance. The STM32L151VBH6 integrates an ARM Cortex-M3 processor core, which operates at a frequency of up to 32 MHz, providing a perfect balance between energy efficiency and processing capability.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 32 MHz frequency.
  • Memory: Features 128 Kbytes of Flash memory and 16 Kbytes of RAM, facilitating complex applications and data-intensive operations.
  • Energy Efficiency: Ultra-low-power platform with multiple power-saving modes including a real-time clock and an ultra-low-power mode for critical operations.
  • Connectivity: Equipped with a range of peripherals for enhanced connectivity, such as USB 2.0, SPI, I2C, and USART interfaces.
  • Analog Features: Includes 12-bit ADCs, DACs, and ultra-fast comparators, making it suitable for analog-intensive tasks.
  • Package: Comes in a LQFP100 package, offering a compact footprint for space-constrained applications.
  • Temperature Range: Operates within the industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Development Support: Backed by STMicroelectronics' extensive development ecosystem, including software libraries, development boards, and debugging tools.

Applications:

The STM32L151VBH6 is versatile and can be used in a wide array of applications. It is particularly well-suited for applications where power efficiency is crucial, such as portable medical devices, smart meters, energy harvesting systems, and low-power sensor nodes in IoT solutions. Its robust analog features also make it ideal for industrial control systems, audio applications, and any application requiring precise ADCs or DACs.

STMicroelectronics' commitment to providing long-term support and a comprehensive development ecosystem makes the STM32L151VBH6 a reliable choice for designers seeking an efficient, powerful, and feature-rich microcontroller.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3139 $58.1973
15+ $6.8217 $102.3255
23+ $6.6085 $151.9955
32+ $6.3953 $204.6496
41+ $6.1822 $253.4702
55+ $5.5426 $304.8430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess