EN
  • EN
  • DE

STM32L15PRIM-D

Part No STM32L15PRIM-D
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32L1
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform Raisonance EvoPrimer
Utilized IC / Part STM32L15x, EvoPrimer
Mounting Type Fixed
Contents Board(s)
Base Product Number STM32
Other Names STM32L15PRIM-D,497-13813,-497-13813
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283951-STM32L15PRIM-D
Ultra Librarian 3D Model Ultra Librarian STM32L15PRIM-D CAD Model

Description

The STM32L15PRIM-D Discovery Kit is a state-of-the-art development tool for prototyping and evaluating the capabilities of the STM32L1 series microcontrollers. Manufactured by STMicroelectronics, a leader in the semiconductor industry, this kit is designed to make it easy for engineers, developers, and hobbyists to explore the features of the STM32L1 ultra-low-power microcontrollers.

Key Features

  • STM32L152RET6 microcontroller: At the heart of the kit is the STM32L152RET6, which features an ARM Cortex-M3 32-bit core, 512 KB of Flash memory, 80 KB of RAM, and a wide range of enhanced I/Os and peripherals.
  • On-board ST-LINK/V2: To facilitate programming and debugging, the kit includes an integrated ST-LINK/V2 in-circuit debugger/programmer, which eliminates the need for additional hardware to get started with development.
  • Comprehensive software HAL library: Developers can take advantage of ST's comprehensive software HAL library, as well as various packaged software examples, to jumpstart their projects.
  • User-friendly design: The Discovery Kit is designed with user accessibility in mind, featuring easy access to microcontroller I/Os, a touch-sensing button, LEDs, and a reset button to enhance the user experience.
  • Extensive documentation: STMicroelectronics provides detailed documentation, including datasheets, reference manuals, and application notes, to support developers in fully utilizing the capabilities of the microcontroller and the Discovery Kit.

Applications

The STM32L15PRIM-D Discovery Kit is suitable for a wide range of applications, particularly those that require low power consumption without sacrificing performance. These applications include but are not limited to:

  • Medical devices
  • Industrial control systems
  • Energy management systems
  • Consumer electronics
  • Internet of Things (IoT) devices

Whether you are a professional engineer looking to develop a new product or an electronics enthusiast exploring the capabilities of microcontrollers, the STM32L15PRIM-D Discovery Kit from STMicroelectronics offers a robust and flexible platform for your next project.

You May Also Be Interested in

Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess