EN
  • EN
  • DE

MSP-EXP430FR6989

Part No MSP-EXP430FR6989
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LAUNCHPAD MSP430FR6989 EVAL BRD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203013-MSP-EXP430FR6989
Manufacturer Texas Instruments
Category Development Boards, Kits, Programmers- Evaluation Boards- Embedded MCU, DSP Evaluation Boards
Series MSP430FR6
Package Box
Product Status Active
Type MCU 16-Bit
Utilized IC / Part MSP430FR6989
Mounting Type Fixed
Contents Board(s), Cable(s)
Board Type Evaluation Platform
Ultra Librarian 3D Model Ultra Librarian MSP-EXP430FR6989 CAD Model

Description

Product Overview: MSP-EXP430FR6989 - Texas Instruments

The MSP-EXP430FR6989 LaunchPad Development Kit is a user-friendly platform designed to kickstart development with the MSP430FR6989 microcontroller from Texas Instruments. This development tool provides everything needed for engineers, hobbyists, and educators to explore the capabilities of the MSP430FR6989 MCU, which is well-suited for a wide range of low-power and energy-efficient applications.

At the heart of the MSP-EXP430FR6989 LaunchPad is the MSP430FR6989 microcontroller, which boasts a 16-bit RISC architecture, up to 128KB of FRAM (Ferroelectric Random Access Memory), integrated smart analog and digital peripherals, and flexible clocking options. FRAM combines the speed of SRAM with the stability of flash storage, allowing for faster write speeds and greater endurance, making it an excellent choice for applications that require frequent data writing and low power consumption.

The development kit includes an on-board eZ-FET debugger, providing a seamless debugging experience without the need for additional hardware. It features a full set of development and debugging tools, including EnergyTrace++™ Technology, which enables real-time power profiling to optimize energy consumption.

The MSP-EXP430FR6989 LaunchPad also offers an array of features to enhance the development experience, such as:

  • 40-pin BoosterPack™ connector for expansion with a wide range of plug-in modules.
  • On-board segmented LCD to provide a display interface for real-time data output.
  • Integrated buttons and LEDs for user input and feedback.
  • Access to all GPIO pins for maximum flexibility in connecting to custom circuits or sensors.

The LaunchPad is supported by Texas Instruments' extensive software ecosystem, including the Code Composer Studio™ Integrated Development Environment (IDE) and the Energia open-source programming framework, which simplifies development and speeds up time to market.

Whether you're developing low-power consumer electronics, wearable devices, or intelligent sensing solutions, the MSP-EXP430FR6989 LaunchPad Development Kit is an invaluable tool for prototyping and realizing your innovative projects.

You May Also Be Interested in

STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.4770 $82.9540
3+ $34.0324 $102.0972
5+ $32.9689 $164.8445
7+ $31.9054 $223.3378
9+ $30.8419 $277.5771
11+ $27.6513 $304.1643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess