Products specifications Report Issue?

Win Source Part Number WS1201432-DEV-17713
Manufacturer SparkFun Electronics
Category Development Boards, Kits, Programmers -Evaluation Boards -Embedded MCU, DSP Evaluation Boards
Package Bulk
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part STM32F405
Mounting Type Fixed
Contents Board(s)
Board Type Board(s)Evaluation Platform
Ultra Librarian 3D Model Ultra Librarian DEV-17713 CAD Model

Description

The 1201432 is an evaluation board for embedded MCUs, specifically the STM32F405. It is a SparkFun Electronics 1201432.

  • Evaluation For: STM32F405
  • Core Processor: 32-bit ARM Cortex-M4 core
  • Package: Bulk
  • Includes: Necessary components for evaluation
  • Mounting Type: Fixed
  • Product Status: Active

You May Also Be Interested in

NXP / Nexperia
EVAL KIT LPC55
Need more? Email Us
ECAD model for LPC55S06-EVK
Raspberry Pi
RASPBERRY PI PICO H RP2040
Lowest to $15.9305
ECAD model for SC0917
STMicroelectronics
NUCLEO-144 STM32L496ZG EVAL BRD
Lowest to $45.5704
ECAD model for NUCLEO-L496ZG
Microchip Technology
PICKIT SERIAL ANALYZER PIC16F886
Need more? Email Us
ECAD model for DV164122
Texas Instruments
LAUNCHPAD MSP430FR6989 EVAL BRD
Need more? Email Us
ECAD model for MSP-EXP430FR6989
Analog Devices Inc.
SOM CARRIER EZKIT EVALUATION BRD
Need more? Email Us
ECAD model for EV-SOMCRR-EZKIT
SparkFun Electronics
MICROMOD TEENSY PROCESSOR
Need more? Email Us
ECAD model for DEV-16402
Infineon Technologies
AURIX TC275 LITE KIT
Need more? Email Us
ECAD model for KITAURIXTC275LITETOBO1
STMicroelectronics
NUCLEO-144 STM32H743ZI EVAL BRD / STM32H743 Nucleo-144 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for NUCLEO-H743ZI

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention