Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836082-RTL8201E-VB-GR
Ultra Librarian 3D Model Ultra Librarian RTL8201E-VB-GR CAD Model

Description

The Realtek RTL8201E-VB-GR is a single-chip 10/100M Fast Ethernet Transceiver. It is designed to provide a cost-effective and low-power solution for Ethernet connectivity in a variety of applications.

Applications

  • Network Interface Cards (NICs): Providing Ethernet connectivity for desktop computers.
  • Motherboards: Integrating Ethernet capabilities directly onto computer motherboards.
  • Embedded Systems: Enabling wired network communication for various embedded applications.
  • Printers: Adding Ethernet connectivity for network printing.
  • Set-Top Boxes (STBs): Providing wired internet access for media streaming and online content.
  • Gaming Consoles: Offering wired internet access for online gaming.

Features

  • IEEE 802.3 compliant: Supports the IEEE 802.3 standard for Ethernet communication.
  • 10/100Mbps operation: Supports both 10Mbps and 100Mbps Ethernet speeds.
  • Auto-Negotiation: Automatically detects and configures the optimal Ethernet speed and duplex mode.
  • Auto MDI/MDIX: Automatically detects and corrects for crossover cables.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Integrated PHY: Includes a physical layer transceiver (PHY) for transmitting and receiving Ethernet signals.
  • MII/RMII Interface: Connects to the MAC (Media Access Controller) via a Media Independent Interface (MII) or Reduced Media Independent Interface (RMII).

Benefits

  • Cost-effective solution: Provides a low-cost option for adding Ethernet connectivity.
  • Low power consumption: Ideal for energy-sensitive applications.
  • Easy integration: Simple interface and driver support for easy integration into existing systems.
  • Wide compatibility: Supports multiple Ethernet standards for compatibility with different networks.
  • Reliable performance: Delivers reliable Ethernet performance for various applications.

Additional Details

The RTL8201E-VB-GR is a commonly used Ethernet transceiver due to its low cost, low power consumption, and ease of integration. It supports various operating systems and network protocols. The auto-negotiation and auto MDI/MDIX features simplify installation and configuration. It typically requires external magnetics and other passive components for proper operation.

You May Also Be Interested in

Realtek
Lowest to $36.4548
ECAD model for RTL8111GS-CG
Murata Electronics North America
Need more? Email Us
ECAD model for XM5802PD-NL1331
Infineon Technologies
Lowest to $4.1790
ECAD model for XMC1301-T038F0032 AB
XLSemi
Need more? Email Us
ECAD model for XL5005E1
Mitsubishi
Need more? Email Us
ECAD model for M5M27C101K-12
Yageo
Lowest to $0.0017
ECAD model for RC0402FR-0768K
Mxic
Need more? Email Us
ECAD model for MX25L32O6EM2I-12G
Box Partners
2 MIL PALLET COVERS, 68X65X82",
Need more? Email Us
ECAD model for PC120
Sinopower
Need more? Email Us
ECAD model for SM1A16PSUBC-TUG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5394 $64.7280
295+ $0.4424 $130.5080
455+ $0.4295 $195.4225
625+ $0.4153 $259.5625
810+ $0.4011 $324.8910
1,080+ $0.3596 $388.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,500 pieces
MOQ: 120 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention