Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HDP-20
Package Tape & Reel (TR)
Product Status Active
Type Stamped
Pin or Socket Pin
Contact Termination Solder Cup
Wire Gauge 18 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 66570
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363239-66570-2
Ultra Librarian 3D Model Ultra Librarian 66570-2 CAD Model

Description

The 1363239-66570-2 is a multi-purpose contact for connectors and interconnects.

  • Contact Type: Stamped
  • Manufacturer: TE Connectivity AMP Connectors
  • Series: AMPLIMITE HDP-20
  • Package: Tape and Reel
  • Base Product Number: 66570
  • HTSUS Code: 8536.90.4000
  • Contact Termination: Solder Cup
  • Wire Gauge: 18 AWG
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Contact Material: Brass
  • MSL Level: 1 (unlimited)
  • ECCN: EAR99
  • REACH Status: Vendor undefined

You May Also Be Interested in

TE Connectivity
CONN SOCKET 14-18AWG GOLD CRIMP / Socket Contact Gold Crimp 14-18 AWG Stamped
Lowest to $1.3217
ECAD model for 66601-2
TE Connectivity
CONN PIN 16-18AWG GOLD CRIMP / Pin Contact Gold Crimp 16-18 AWG Stamped
Lowest to $3.1976
ECAD model for 163082-2
TE Connectivity
CONN SOCKET 20-24AWG GOLD CRIMP / Socket Contact Gold Crimp 20-24 AWG Stamped
Need more? Email Us
ECAD model for 163087-2
TE Connectivity
CONN SOCKET 20-24AWG TIN CRIMP / Socket Contact Tin Crimp 20-24 AWG Stamped
Need more? Email Us
ECAD model for 163087-9
TE Connectivity
CONN SOCKET 22-28AWG GOLD CRIMP / Socket Contact Gold Crimp 22-28 AWG Stamped
Need more? Email Us
ECAD model for 1658686-4
TE Connectivity
CONN PIN 16-18AWG GOLD CRIMP / Pin Contact Gold Crimp 16-18 AWG Stamped
Need more? Email Us
ECAD model for 66098-8
TE Connectivity
CONN SOCKET 16-18AWG TIN CRIMP / Socket Contact Tin Crimp 16-18 AWG Stamped
Need more? Email Us
ECAD model for 163083-8
TE Connectivity
CONN SOCKET 24-28AWG GOLD CRIMP / Socket Contact Gold Crimp 24-28 AWG Stamped
Lowest to $0.1537
ECAD model for 66505-4
TE Connectivity
CONN SOCKET 24-26AWG GOLD CRIMP / Socket Contact Gold Crimp 24-26 AWG Stamped
Lowest to $2.5624
ECAD model for 66108-7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3443 $56.8095
350+ $0.3221 $112.7350
545+ $0.3110 $169.4950
780+ $0.2888 $225.2640
1,010+ $0.2778 $280.5780
1,265+ $0.2666 $337.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 630 pieces
MOQ: 165 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention