The BX8070110900 is an Intel Core i9-10900 processor. This is a high-performance desktop processor from Intel's 10th generation Core processor family, designed for gaming, content creation, and professional workloads.
Applications
- High-end gaming PCs
- Content creation workstations (video editing, graphic design, 3D rendering)
- Professional workstations for demanding applications
- Virtual Reality (VR) and Augmented Reality (AR) systems
Features
- 10 Cores / 20 Threads
- Base Clock Speed: 2.8 GHz
- Max Turbo Frequency: 5.2 GHz
- 20 MB Intel Smart Cache
- Integrated Intel UHD Graphics 630
- Supports DDR4-2933 memory
- LGA 1200 socket compatibility
- 65W TDP (Thermal Design Power)
Benefits
- Excellent multi-tasking performance with 10 cores and 20 threads
- High clock speeds for smooth gaming and responsive applications
- Integrated graphics for basic display functionality
- Compatibility with modern motherboards and components
Additional Details
The Intel Core i9-10900 processor is based on the Comet Lake architecture and is manufactured using Intel's 14nm process. It supports dual-channel DDR4 memory up to 2933 MHz. The integrated Intel UHD Graphics 630 provides basic graphics capabilities, suitable for everyday tasks and light gaming. The processor requires a motherboard with an LGA 1200 socket. Its 65W TDP allows for efficient cooling, making it suitable for a wide range of desktop systems. The 10 cores and 20 threads enable exceptional performance in multi-threaded applications, making it ideal for content creators and professionals.