EN
  • EN
  • DE

M27C2001-12F1

Part No M27C2001-12F1
Manufacturer STMicroelectronics
Catalog EPROM
Description EPROM UV 2M-bit 256K x 8 120ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 120NS 32CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 2Mb (256K x 8)
Access Time 120ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-CDIP Frit Seal with Window
Win Source Part Number 088089-M27C2001-12F1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name M27C2001
Introduction Date April 01, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M27C2001-12F1 CAD Model

Description

The M27C2001-12F1 is a high-speed 2 Mbit (256Kb x 8) UV erasable and programmable read-only memory (EPROM) device from STMicroelectronics. This memory chip is designed for applications where reliable and cost-effective non-volatile memory storage is essential. It is particularly well-suited for use in embedded systems, microcontroller applications, and various electronic products where program code or data need to be stored permanently.

Key Features

  • Memory Size: 2 Mbit (256Kb x 8)
  • Access Time: 120 ns
  • Single 5V Power Supply: Ensures low power consumption and compatibility with standard digital circuits.
  • Programming Voltage: 12.5V ± 0.25V
  • UV Erasable: The window lid allows for exposure to ultraviolet light to erase the stored data, making the device reusable.
  • Package: The M27C2001-12F1 comes in a 32-pin Ceramic Dual In-line Package (CDIP).
  • Temperature Range: Operates within a temperature range of -40°C to +125°C, making it suitable for industrial applications.

Applications

The versatility of the M27C2001-12F1 EPROM makes it ideal for a wide array of applications, including:

  • Embedded systems
  • Microcontroller units (MCUs)
  • Automotive electronics
  • Telecommunications
  • Personal computers
  • Industrial control systems

Reliability and Quality

STMicroelectronics is known for its commitment to providing high-quality and reliable products. The M27C2001-12F1 EPROM is manufactured with this same dedication to excellence, ensuring stable and dependable performance across its lifespan. The device also includes features such as static prevention and a high level of protection against inadvertent writes, which further enhance its reliability.

Programming and Erasure

Programming the M27C2001-12F1 is accomplished via a standard EPROM programmer, and erasure requires exposing the die to UV light. The programming and erasure processes are straightforward, allowing for easy integration into product development cycles.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
Microchip Technology
IC OTP 256KBIT 150NS 28SOIC / EPROM OTP 256K-bit 32K x 8 150ns 28-Pin SOIC
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 45NS 32DIP / EPROM OTP 1M-bit 128K x 8 45ns 32-Pin PDIP
Lowest to $22.2858
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 64K x 16 80ns 44-Pin PLCC Tube / IC OTP 1MBIT 80NS 44PLCC
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 32CDIP
Lowest to $7.1692
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $5.8836

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,103 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess