EN
  • EN
  • DE

STM32L0538-DISCO

Part No STM32L0538-DISCO
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32L0
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Platform Discovery
Utilized IC / Part STM32L053C8
Mounting Type Fixed
Contents Board(s)
Base Product Number STM32
Other Names 497-14709
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283958-STM32L0538-DISCO
Ultra Librarian 3D Model Ultra Librarian STM32L0538-DISCO CAD Model

Description

The STM32L0538-DISCO Discovery kit from STMicroelectronics is a feature-packed development tool that enables users to easily explore the capabilities of the STM32L0 series microcontrollers. Designed to make development with the STM32L053C8T6 microcontroller both accessible and enjoyable, this kit is an ideal starting point for creating applications ranging from simple embedded systems to more complex Internet of Things (IoT) devices.

Key Features

  • STM32L053C8T6 microcontroller featuring 32-bit ARM Cortex-M0+ core, 64 KB of Flash memory and 8 KB of RAM in an LQFP48 package
  • On-board ST-LINK/V2-1 support for programming and debugging, with USB re-enumeration capability: mass storage, Virtual COM port, and debug port
  • Comprehensive free software libraries and examples available with the STM32CubeL0 package
  • Support for Arduino Uno V3 connectivity providing unlimited expansion capabilities with a large choice of specialized add-on boards
  • Various LEDs, push-buttons, and a linear touch sensor for immediate device feedback and interaction
  • Built-in digital microphone, LD39115J18R voltage regulator, and LPS25HB MEMS pressure sensor for advanced applications
  • On-board 32.768 kHz LSE crystal oscillator

Development Flexibility

The Discovery kit is a versatile tool in the development of projects for STM32L0 series microcontrollers. It comes with integrated debugging and programming capabilities via the ST-LINK/V2-1, eliminating the need for additional hardware. The support for Arduino Uno V3 connectivity allows for a wide range of expansion options through numerous shields, enhancing the potential for innovation and prototyping.

Comprehensive Software Support

STMicroelectronics provides a comprehensive set of software tools to support the STM32L0538-DISCO kit. The STM32CubeL0 software package includes HAL, a variety of middleware components, and numerous examples to get started quickly. With these resources, developers can streamline the development process and focus on building their applications.

Target Applications

The STM32L0538-DISCO Discovery kit is suitable for a wide array of applications, including but not limited to home automation, industrial control, weather stations, and wearable devices. Its low-power design and rich set of on-board peripherals make it an excellent choice for battery-operated and power-conscious applications within the IoT space.

You May Also Be Interested in

STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess