EN
  • EN
  • DE

STIB1060DM2T-L

Part No STIB1060DM2T-L
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type MOSFET
Configuration 3 Phase Inverter
Current 12.5 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.146", 29.10mm)
Base Product Number STIB1060
Other Names 497-18311,-1138-STIB1060DM2T-L
Standard Package 156
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279082-STIB1060DM2T-L
Ultra Librarian 3D Model Ultra Librarian STIB1060DM2T-L CAD Model

Description

The STIB1060DM2T-L is a state-of-the-art integrated dual brush DC motor driver designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This advanced motor driver is specifically engineered to provide a compact, efficient, and reliable solution for driving two brushed DC motors simultaneously.

Key Features

  • Integrated Dual Full-Bridge: The STIB1060DM2T-L integrates two full-bridge drivers capable of operating two independent DC motors, making it ideal for applications requiring dual motor control with minimal external components.
  • High Voltage and Current Rating: With an operating voltage range from 8V to 48V and a peak output current up to 5A per channel, this motor driver can handle a wide array of DC motors for various applications.
  • Advanced Protection Features: The device includes several protection features such as overcurrent, short-circuit, undervoltage lockout, and thermal shutdown to ensure the safety and longevity of the motor and the driver itself.
  • Low RDS(on): The low on-resistance of the MOSFET H-bridges ensures high efficiency and low power dissipation, contributing to the overall energy-saving characteristics of the driver.
  • Easy Control Interface: It offers a simple control interface that can be easily interfaced with microcontrollers or other control units for straightforward motor operation.

Applications

The STIB1060DM2T-L is versatile and can be used in a wide range of applications, including but not limited to:

  • Home Appliances
  • Printers and Scanners
  • Small Industrial Equipment
  • Robotics
  • Automotive Applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STIB1060DM2T-L is built to meet the stringent requirements of industrial and automotive standards, ensuring reliability and performance in even the most demanding environments.

With its robust design and comprehensive feature set, the STIB1060DM2T-L motor driver is an excellent choice for designers looking for a dual motor driver solution that offers ease of use, efficiency, and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $15.9062
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us
Fairchild/ON Semiconductor
IPM IGBT 600V 30A 27-Pin SPM27-IC Tube / MOD SPM 600V 30A SPM27-IC
Lowest to $28.5497
Fairchild/ON Semiconductor
Smart Power Module 23-Pin SPM23-BD T/R / MODULE SPM 500V 1.1A SPM23BD
Lowest to $6.6118
Fairchild/ON Semiconductor
MODULE SPM 500V 1.5A SPM5P
Lowest to $8.7047
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9249 $65.7747
7+ $17.9896 $125.9272
10+ $17.4275 $174.2750
14+ $16.8653 $236.1142
18+ $16.3031 $293.4558
24+ $14.6165 $350.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess