EN
  • EN
  • DE

MSP-EXP430F5529

Part No MSP-EXP430F5529
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description Experimenter Board Quick Start
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series MSP430F5
Board Type Evaluation Platform
Type MCU 16-Bit
Platform Experimenter Board
For Use With/Related Products MSP430F5529
Mounting Fixed
Contents Board(s), Cable(s), LCD, Accessories
RoHS State Request Verification
Win Source Part Number 1227615-MSP-EXP430F5529
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name MSP-EXP430F5529
Introduction Date May 01, 2011
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP-EXP430F5529 CAD Model

Description

The MSP-EXP430F5529 LaunchPad Development Kit is an easy-to-use platform designed by Texas Instruments for the MSP430F5529 microcontroller. This development tool provides a cost-effective method for anyone looking to explore the capabilities of the MSP430F5529 MCU and develop applications ranging from simple projects to complex systems.

Key Features:

  • High-Performance Microcontroller: At the heart of the MSP-EXP430F5529 LaunchPad is the MSP430F5529 MCU, which boasts a 25MHz 16-bit RISC architecture, up to 128KB Flash, and 8KB RAM, making it suitable for various applications that require low power consumption and high processing efficiency.
  • Integrated Development Environment Support: The LaunchPad is fully supported by Texas Instruments' Code Composer Studio and IAR Embedded Workbench IDEs. These environments provide developers with powerful tools for code development, debugging, and programming.
  • On-board Emulation: The MSP-EXP430F5529 LaunchPad includes an integrated emulator for programming and debugging, eliminating the need for additional hardware. This feature simplifies the setup process and accelerates development time.
  • Expandable Ecosystem: The LaunchPad is compatible with a wide range of plug-in modules known as BoosterPacks. These BoosterPacks add functionalities like wireless connectivity, graphical displays, environmental sensing, and more, allowing for rapid prototyping and modular design.
  • Energy Efficient: The MSP430 platform is renowned for its ultra-low power consumption, making the MSP-EXP430F5529 an excellent choice for battery-powered and portable applications.
  • USB Connectivity: The development kit includes a USB interface that provides a serial communication bridge for data transfer and power supply, facilitating easy connection to PCs and other USB hosts.

Applications:

The MSP-EXP430F5529 LaunchPad is versatile and can be used in a variety of applications, including but not limited to consumer electronics, wireless sensor networks, industrial control systems, and portable medical devices. Its robust feature set ensures that engineers and hobbyists alike can develop innovative solutions that leverage the power and efficiency of the MSP430F5529 microcontroller.

Package Contents:

Each MSP-EXP430F5529 LaunchPad kit includes the MSP-EXP430F5529 LaunchPad development board, a micro USB cable, and quick start guide materials to help users begin their development journey immediately.

You May Also Be Interested in

Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.9881 $57.9881
3+ $47.5800 $142.7400
4+ $46.0932 $184.3728
5+ $44.6063 $223.0315
6+ $43.1194 $258.7164
8+ $38.6588 $309.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 639 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess