Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1131657-74HC257
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC257 CAD Model

Description

The 74HC257 from Texas Instruments is a high-speed Si-gate CMOS device that is part of the 74HC series. This integrated circuit is designed to function as a quad 2-input multiplexer with 3-state outputs. It is a versatile component used in a wide range of digital applications, including data routing, signal gating, and the selection or multiplexing of various data inputs.

Key Features

  • Logic Type: Quad 2-Input Multiplexer
  • Output Type: 3-State, allowing for connection to common bus lines
  • Operating Voltage: 2 V to 6 V, accommodating a variety of logic level requirements
  • High Noise Immunity: Ensures stable operation in electrically noisy environments
  • Low Power Consumption: Typical power dissipation is low, making it suitable for battery-operated devices
  • High-Speed Operation: Fast switching speeds, which is essential for high-performance systems
  • Compatibility: Inputs are compatible with TTL levels, allowing for use with older logic families

Applications

The 74HC257 is commonly used in digital systems where multiple data sources need to be routed or selected. Its applications span across:

  • Data processing systems
  • Communication systems
  • Computer systems
  • Control systems

Product Specifications

Each multiplexer in the 74HC257 has two active-high inputs, one active-low enable input, and one active-low output enable input. When the output enable input is high, the outputs are in a high-impedance state, which effectively disconnects the output from the circuit. This feature is particularly useful when multiple 74HC257 devices are connected to a common bus, as it prevents bus contention.

For designers and engineers looking for a reliable multiplexer with the flexibility of 3-state outputs, the 74HC257 from Texas Instruments is an excellent choice that combines performance with low power consumption and high noise immunity.

You May Also Be Interested in

Analog Devices Inc.
8-Channel, Software-Selectable True Bipolar Input, 12-Bit Plus Sign ADC | IC ADC 12BIT SAR 20TSSOP
Lowest to $21.2275
ECAD model for AD7328BRUZ
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for ACT245
Analog Devices Inc.
Dual Picoampere Input Current Bipolar Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $6.2898
ECAD model for AD706JR
Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 466 Series | FUSE BOARD MOUNT 1.75A 63VAC/VDC
Lowest to $0.0763
ECAD model for 04661.75NRHF
Solid State Optronic
Dual 1 Form A Solid State Relay
Need more? Email Us
ECAD model for AD4C311
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $20.4353
ECAD model for ADV7120KSTZ50

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention