EN
  • EN
  • DE

SK-91463N-64PMC

Part No SK-91463N-64PMC
Manufacturer Cypress Semiconductor Corp
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DEV KIT TOOL KIT PWR MGMT / MB91460 series FR60 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Cypress Semiconductor Corp
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor FR60
Utilized IC / Part MB91460
Mounting Type Socket
Contents Board(s), Cable(s), LCD, Programmer
REACH Status REACH Unaffected
ECCN OBSOLETE
Other Names 428-SK-91463N-64PMC
Standard Package 1
Win Source Part Number 1199475-SK-91463N-64PMC
Ultra Librarian 3D Model Ultra Librarian SK-91463N-64PMC CAD Model

Description

The SK-91463N-64PMC is an evaluation board.

  • Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
  • Board Type: MCU 32-bit
  • Core Processor: FR60
  • Package: box
  • Standard Package: 1
  • Contents: board(s), cable(s), LCD, and programmer
  • Utilized IC/Part: MB91460
  • Board Type: evaluation platform
  • Mounting Type: socket
  • Status: obsolete
  • Package/Case: 120-LQFP
  • Temperature Range: -40°C to 105°C (TA)

You May Also Be Interested in

Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess