EN
  • EN
  • DE

NUCLEO-F303K8

Part No NUCLEO-F303K8
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-32 STM32F303K8 DEV EVAL  /  STM32F303K8, mbed-Enabled Development Nucleo-32 series ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F3
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Nucleo-32
Utilized IC / Part STM32F303K8, mbed-Enabled Development
Mounting Type Fixed
Contents Board(s)
Interconnect System Arduino Nano
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK, Mbed-Enabled
Base Product Number NUCLEO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Names 497-15981
Standard Package 1
Win Source Part Number 1231261-NUCLEO-F303K8
Ultra Librarian 3D Model Ultra Librarian NUCLEO-F303K8 CAD Model

Description

The NUCLEO-F303K8 by STMicroelectronics is a highly affordable and flexible development board that incorporates the STM32F303K8T6 microcontroller, catering to a wide array of design and prototyping needs. This board is part of the STM32 Nucleo ecosystem which is designed to support users in their innovative and educational endeavors.

At the heart of the NUCLEO-F303K8 is the STM32F303K8T6 MCU, which belongs to the STM32F3 series with ARM Cortex-M4 core and DSP and FPU instructions. This 32-bit microcontroller operates at a frequency of up to 72 MHz and comes with a range of built-in peripherals, including ADCs, DACs, timers, and communication interfaces such as SPI, I2C, and USART, making it ideal for complex and computation-intensive applications.

The NUCLEO-F303K8 supports both 3.3V and 5V operating voltages and is equipped with an ST-LINK/V2-1 programmer/debugger, which allows for straightforward development and debugging without the need for additional hardware. The board also features Arduino Nano connectivity, which provides compatibility with a wide range of shields, further expanding its capabilities for various applications.

This development board shines in its support for the STM32 comprehensive software HAL library, as well as a set of software examples, and is supported by a wide range of integrated development environments (IDEs) including IAR, Keil, and GCC-based IDEs like AC6 SW4STM32. The board's user-friendly design, including LED indicators for power, user-defined function, and communication, as well as a reset button, makes it an excellent choice for both beginners and experienced developers.

With its rich set of features, the NUCLEO-F303K8 development board is perfect for rapid prototyping and is an ideal learning platform for understanding the intricacies of the STM32F3 series microcontrollers. Whether you're developing IoT devices, motor control systems, or simply exploring embedded systems, the NUCLEO-F303K8 offers a cost-effective and versatile solution for your projects.

You May Also Be Interested in

Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5359 $52.6795
12+ $8.6448 $103.7376
18+ $8.3747 $150.7446
25+ $8.1045 $202.6125
32+ $7.8344 $250.7008
43+ $7.0239 $302.0277
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess