The TAS3108 from Texas Instruments is a high-performance audio processor that is part of TI's PurePath™ Studio suite of products. This advanced digital audio signal processor is designed to deliver exceptional sound quality and flexibility for audio systems in a wide range of applications, from consumer electronics to professional audio equipment.
Key Features:
- Audio Processing: The TAS3108 features a powerful 48-bit data path for high-fidelity audio processing. It includes programmable DSP cores that are capable of executing advanced algorithms for sound enhancement and acoustic correction.
- Flexible Audio Inputs/Outputs: It supports multiple audio input and output formats, including I2S and TDM, allowing for versatile integration into various audio systems.
- Customizable Sound Profiles: With PurePath Studio graphical development tools, users can customize sound profiles to suit specific speaker configurations and room acoustics.
- Integrated Data Converters: The TAS3108 includes high-quality ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters) to ensure pristine audio signal conversion.
- Dynamic Range Control: It offers dynamic range compression and expansion capabilities to maintain consistent audio levels and enhance the listening experience.
Applications:
The versatility of the TAS3108 makes it suitable for a variety of applications, including:
- Home Theater Systems
- Multi-channel Audio Systems
- Automotive Audio Systems
- Professional Audio Equipment
Technical Specifications:
Parameter
Value
Supply Voltage (V<sub>DD)
1.8V - 3.6V
Digital I/O Voltage (V<sub>IO)
3.3V
Operating Temperature Range
-40°C to 85°C
With its robust architecture and comprehensive feature set, the TAS3108 is an ideal choice for OEMs and system designers seeking to create high-quality audio experiences with a high degree of customization and control.