Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F4
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Discovery
Utilized IC / Part STM32F412ZG
Mounting Type Fixed
Contents Board(s), LCD
Base Product Number STM32
Other Names 497-16711
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283980-STM32F412G-DISCO
Ultra Librarian 3D Model Ultra Librarian STM32F412G-DISCO CAD Model

Description

The STM32F412G-DISCO is a discovery kit from STMicroelectronics that provides a complete solution for users to explore the capabilities of the STM32F4 series microcontrollers. This development board is based on the STM32F412ZG MCU, which belongs to the high-performance STM32F4 family with the ARM Cortex-M4 processor. It is an ideal starting point for creating high-performance embedded systems with a focus on small form factors and low power consumption.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at up to 100 MHz.
  • Memory: 1 Mbyte of Flash memory and 256 Kbytes of SRAM.
  • Display: On-board ST-LINK/V2-1 debugger/programmer with USB re-enumeration capability: mass storage, virtual COM port, and debug port.
  • Audio: SAI audio DAC, stereo audio jack that supports headset with microphone.
  • Connectivity: USB OTG FS, user and reset push-buttons, one user LED.
  • Expansion: Flexible power-supply options: ST-LINK USB VBUS or external sources. Arduino Uno V3 connectivity support and ST morpho extension pin headers for full access to all STM32 I/Os.
  • Sensors: On-board gyroscope and e-compass, with provision for additional sensors via expansion connectors.

Development Ecosystem

The STM32F412G-DISCO kit is fully supported by a range of development tools including IAR, Keil, and GCC-based IDEs. The STM32CubeF4 MCU Package includes the STM32Cube Hardware Abstraction Layer (HAL), an extensive set of examples, and direct access to the ARM® mbed™ online resources.

Applications

This discovery kit is suitable for a wide array of applications, such as consumer electronics, industrial automation, IoT devices, smart home applications, medical devices, and much more. Its high computation power and rich connectivity options make it a versatile choice for developers and engineers looking to prototype and build sophisticated systems.

Additional Resources

For further information, datasheets, and technical resources, developers can visit the STMicroelectronics website or access the STM32F4 Discovery series community forums for support and collaboration.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD TM4C129X EVAL BRD
Need more? Email Us
ECAD model for EK-TM4C1294XL
Infineon Technologies
DEV KIT TOOL KIT PWR MGMT / - Embedded Evaluation Board
Need more? Email Us
ECAD model for FMCDC-8FX-3051
Infineon Technologies
DEV KIT TOOL KIT PWR MGMT / - Embedded Evaluation Board
Need more? Email Us
ECAD model for FMCDC-8FX-3063
Analog Devices Inc.
EZ-KIT LITE ADSP-CM407F/CM408F / ADSP-CM407F, ADSP-CM408F EZ-KIT Lite® - ARM® Cortex®-M4 DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for ADZS-CM408F-EZLITE
STMicroelectronics
STM32 NUCLEO-144 DEVELOPMENT BOA
Need more? Email Us
ECAD model for NUCLEO-H745ZI-Q
Infineon Technologies
S6E2HG EVAL BRD / S6E2HG FM4 ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FM4-120L-S6E2HG
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
ECAD model for OM11048
NXP / Nexperia
FREEDOM KL17/KL27/KL33/KL43 / KL17, KL27, KL33, KL43 Freedom Kinetis ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FRDM-KL43Z
Infineon Technologies
DEV KIT TOOL KIT PWR MGMT / - Embedded Evaluation Board
Need more? Email Us
ECAD model for FMPDC-MB89V480-101-BD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention