EN
  • EN
  • DE

NUCLEO-H745ZI-Q

Part No NUCLEO-H745ZI-Q
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description STM32 NUCLEO-144 DEVELOPMENT BOA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000881-NUCLEO-H745ZI-Q
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Development Boards, Kits, Programmers Evaluation Boards - Embedded - MCU, DSP
Series STM32H7
Package Bulk
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4, Cortex®-M7
Mounting Type Fixed
Ultra Librarian 3D Model Ultra Librarian NUCLEO-H745ZI-Q CAD Model

Description

Product Overview: NUCLEO-H745ZI-Q

The NUCLEO-H745ZI-Q is a state-of-the-art development board from STMicroelectronics, designed for high-performance applications. This board is a part of the STM32 Nucleo series, which provides an affordable and flexible way for users to try out new ideas and build prototypes with any STM32 microcontroller, choosing from the various combinations of performance, power consumption, and features.

Key Features

  • Microcontroller: STM32H745ZI-Q dual-core microcontroller, which includes an ARM Cortex-M7 core (with double-precision floating point unit) operating at up to 480 MHz and a Cortex-M4 core operating at up to 240 MHz.
  • Memory: The board comes with 2 Mbytes of Flash memory and 1 Mbyte of RAM, providing ample space for complex applications.
  • Connectivity: For connectivity, it includes Ethernet compliant with IEEE-802.3-2002, and support for a wide range of other communication interfaces, such as three I2C, three USART, two UART, SPI, CAN, and SAI.
  • Debugging: On-board ST-LINK/V2-1 debugger/programmer with USB re-enumeration capability: mass storage, Virtual COM port, and debug port.
  • Compatibility: Comprehensive free software libraries and examples available with the STM32Cube MCU Package.
  • Expansion: Arduino Uno V3 connectivity support and ST morpho extension pin headers for full access to all STM32 I/Os, which allows for easy expansion with a wide choice of specialized shields.
  • Power Management: Flexible power-supply options: ST-LINK USB VBUS or external sources.
  • LEDs: Three user LEDs and two push-buttons: one user and one reset.

Applications

The NUCLEO-H745ZI-Q is ideal for a wide range of applications, including high-performance embedded systems, real-time applications, complex algorithm implementations, industrial control, robotics, and aerospace. Its dual-core architecture enables efficient handling of complex tasks, while its connectivity options make it suitable for IoT projects and smart devices.

Conclusion

The NUCLEO-H745ZI-Q development board is a powerful tool for developers looking to leverage the performance of the STM32H7 series microcontrollers. With its robust features, extensive connectivity, and dual-core processing, it is well-suited for both prototyping and product development in demanding applications.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.6601 $105.3202
3+ $43.2085 $129.6255
5+ $41.8581 $209.2905
6+ $40.5079 $243.0474
8+ $39.1577 $313.2616
10+ $35.1068 $351.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess