Products specifications Report Issue?

Package Tray
Product Status Active
Frequency Range 50/60Hz
Type Non-Invasive (Solid Core)
Current Rating (Amps) 40 A
Inductance 1.14 mH
Turns Ratio - Primary Rogowski Coil
DC Resistance (DCR) 54Ohm Max
Mounting Type Chassis Mount
Size / Dimension 1.181" L x 0.563" W (30.00mm x 14.30mm)
Height - Seated (Max) 1.220" (31.00mm)
Termination Style Wire Leads
Ultra Librarian 3D Model Ultra Librarian PA3206NL CAD Model

Description

NULL

You May Also Be Interested in

Allegro MicroSystems, LLC
Thermally Enhanced, Fully Integrated, Hall Effect-Based Linear Current Sensor IC with 100 μΩ Current Conductor | SENSOR CURRENT HALL 150A AC/DC
Lowest to $16.6209
ECAD model for ACS758KCB-150B-PSS-T
Triad Magnetics
CURR SENSE XFMR 110A T/H / 110 A Current Sense Transformer 20kHz ~ 200kHz 580mOhm Max 14 mH Through Hole
Lowest to $10.1399
ECAD model for CST206-1A
Kemet
CURRENT SENSORS, SNAP-ON TYPE / 30 A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
Need more? Email Us
ECAD model for C/CT-0306
EPCOS (TDK)
CURR SENSE XFMR EP10 SMD
Need more? Email Us
ECAD model for B78419A2239A003
Pulse
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
ECAD model for P8205
Pulse
CURR SENSE XFMR 1:100 20A SMD
Lowest to $0.6915
ECAD model for PA1005.100NL
Pulse
CURR SENSE XFMR 1:1:100 SMD
Lowest to $2.6741
ECAD model for PE-68280NLT
Pulse
CURR SENSE XFMR 1:100 20A SMD
Lowest to $1.5272
ECAD model for PA1005.100QNL
TDK Corporation
CURR SENSE XFMR 300A CHAS MNT / 300 A Current Sense Transformer 50/60Hz 103Ohm Chassis Mount
Need more? Email Us
ECAD model for CCT354571-300-24-00

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention