Products specifications Report Issue?

Categories Audio Products
Manufacturer CUI Inc.
Series GF
Packaging Bulk
Type Magnetic
Frequency Range 145Hz ~ 17kHz
Impedance 8 Ohm
Sound Pressure Level (SPL) 93dB
Power - Rated 6W
Power - Max 10W
Port Location Top
Shape Round, Square Frame
Material - Cone Paper
Material - Magnet Ferrite
Termination Solder Eyelet(s)
Dimension 4.032" L x 4.032" W (102.40mm x 102.40mm)
Height - Seated (Maximum) 1.437" (36.50mm)
Win Source Part Number 774300-GF1004
Popularity Medium
Supply and Demand Status Balance
Family Name GF1004
Introduction Date October 20, 2006
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian GF1004 CAD Model

Description

The CUI Inc. GF1004 is a square frame, magnetic audio product with an impedance of 8 Ohm and a sound pressure level (SPL) of 93dB.

  • Impedance: 8 Ohm
  • Sound Pressure Level (SPL): 93dB
  • Maximum Power: 10W
  • Rated Power: 6W
  • Frequency Range: 145Hz to 17kHz
  • Dimension: 4.032" L x 4.032" W (102.40mm x 102.40mm)
  • Cone Material: paper
  • Magnet Material: ferrite
  • Port Location: top
  • Soldering: eyelets
  • Packaging: bulk
  • Popularity: Medium
  • Introduction Date: October 20, 2006
  • Estimated EOL Date: 2028

You May Also Be Interested in

Mallory Sonalert Products Inc.
SPEAKER 8OHM 250MW TOP PORT
Lowest to $8.8873
ECAD model for MSS300R
Others
Need more? Email Us
ECAD model for SCM36
Knowles
SPEAKR 144.4OHM 10MW TOP 100DB
Need more? Email Us
ECAD model for GD30-31527-000
PUI Audio, Inc.
SPEAKER 8OHM 300MW TOP PORT 87DB / Speakers Neodymium Iron Boron 1700±20%Hz 0.5W 87±3dBA 8Ohm Round Pin
Need more? Email Us
ECAD model for AST-01508MR-R
PUI Audio, Inc.
SPEAKER 8OHM 1W TOP PORT 84DB
Need more? Email Us
ECAD model for AS05008PR-WR-R
Knowles
SPEAKER SIDE PORT RECTANGULAR
Need more? Email Us
ECAD model for ED-27303-000
Others
Need more? Email Us
ECAD model for CS2301
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.1086
ECAD model for CES2312
DB Unlimited.
SPEAKER 8OHM 1W TOP PORT 104DB
Need more? Email Us
ECAD model for SP500508-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention